Renesas Electronics Corporation Interface Transceiver IC ISL99227BFRZ-TR5784

Description
IC AMP CLASS Product overview: ISL99227BFRZ-TR5784 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 778-ISL99227BFRZ-TR5 784 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC AMP CLASS Product overview: ISL99227BFRZ-TR5784 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 778-ISL99227BFRZ-TR5 784 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL99227BFRZ-TR5784 is a Smart Power Stage (SPS) module designed for use with Intersil's ISL68xxx/69xxx Digital Multiphase controllers. It features integrated high accuracy current and temperature monitors, which enhance system performance by eliminating the need for a DCR sensing network. The module supports an input voltage range of +4.5V to +18V and can handle up to 60A of DC current. This module is available in two variants: the ISL99227 with a 3.3V compatible tri-state PWM input and the ISL99227B with a 5.0V compatible tri-state PWM input. It includes comprehensive fault protection features such as undervoltage lockout (UVLO), over-temperature, and overcurrent protection, along with an open-drain fault reporting output. The device is housed in a thermally enhanced 5x5 PQFN package, which minimizes PCB space requirements. Applications for the ISL99227BFRZ-TR5784 include high-frequency and high-efficiency voltage regulator modules (VRMs) for microprocessors, graphics, and memory regulators, as well as point-of-load (POL) DC/DC converters in server and cloud computing environments.

Datasheet Summary
Powered by GS/AI

The ISL99227BFRZ-TR5784 is a Smart Power Stage (SPS) module designed for use with Intersil's ISL68xxx/69xxx Digital Multiphase controllers. It features integrated high accuracy current and temperature monitors, which enhance system performance by eliminating the need for a DCR sensing network. The module supports an input voltage range of +4.5V to +18V and can handle up to 60A of DC current. This module is available in two variants: the ISL99227 with a 3.3V compatible tri-state PWM input and the ISL99227B with a 5.0V compatible tri-state PWM input. It includes comprehensive fault protection features such as undervoltage lockout (UVLO), over-temperature, and overcurrent protection, along with an open-drain fault reporting output. The device is housed in a thermally enhanced 5x5 PQFN package, which minimizes PCB space requirements. Applications for the ISL99227BFRZ-TR5784 include high-frequency and high-efficiency voltage regulator modules (VRMs) for microprocessors, graphics, and memory regulators, as well as point-of-load (POL) DC/DC converters in server and cloud computing environments.

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 778-ISL99227BFRZ-TR5784 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
778-ISL99227BFRZ-TR5784
Interface Transceiver IC 778-ISL99227BFRZ-TR5784
IC AMP CLASS Product overview: ISL99227BFRZ-TR5784 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 778-ISL99227BFRZ-TR5 784 can be used for catalog matching and distributor lookup.

IC AMP CLASS Product overview: ISL99227BFRZ-TR5784 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 778-ISL99227BFRZ-TR5784 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modules - ISL99227BFRZ-TR5784 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface

Interface

Buy Now Datasheet
Interface - Modules - ISL99227BFRZ-TR5784 - Lingto Electronic Limited
Shenzhen, China
Interface - Modules
ISL99227BFRZ-TR5784
Interface - Modules ISL99227BFRZ-TR5784
IC AMP CLASS

IC AMP CLASS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modules - ISL99227BFRZ-TR5784 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - Modules
ISL99227BFRZ-TR5784
Integrated Circuits (ICs) - Interface - Modules ISL99227BFRZ-TR5784
IC AMP CLASS

IC AMP CLASS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 778-ISL99227BFRZ-TR5784 ISL99227BFRZ-TR5784 ISL99227BFRZ-TR5784 ISL99227BFRZ-TR5784
Product Name Interface Transceiver IC Modules Interface - Modules Integrated Circuits (ICs) - Interface - Modules
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1806JS - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Sensor Interface; Codec
View Details
Bounce Eliminator ICs - 1899271 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SOT23; Sot-23
View Details
QFN Interface Transceiver IC - 702-SI32171-B-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SN55452B Dual Very-High Speed, High-Current Peripheral Drivers - 77049012A - Texas Instruments
Specs
Device Type SN55452B Dual Very-High Speed, High-Current Peripheral Drivers
Package Type CDIP,LCCC
View Details
2 suppliers