Renesas Electronics Corporation 40A DrMOS Power Module with Integrated Diode Emulation and Thermal Warning Output ISL99140IRZ-T

Description
The ISL99140 is a high performance DrMOS power module designed for high frequency power conversion. By combining a high performance FET driver and MOSFETs in an advanced package, high density DC/DC converters can be created. Combined with an Intersil PWM controller, a complete voltage regulator solution can be created with reduced external components and minimum overall PCB real estate. The ISL99140 features a three-state PWM input that, working together with Intersil’s multiphase PWM controllers, will provide a robust solution in the event of abnormal operating conditions. To further support robust applications, the ISL99140 features a thermal warning output that can be used to notify the power system of an impending thermal fail event. The ISL99140 supports high efficiency operation not only at heavy loads, but also at light loads through its diode emulation capability. Diode emulation can be disabled for those applications in which variable frequency operation is not desired at light loads.
Datasheet
Description
The ISL99140 is a high performance DrMOS power module designed for high frequency power conversion. By combining a high performance FET driver and MOSFETs in an advanced package, high density DC/DC converters can be created. Combined with an Intersil PWM controller, a complete voltage regulator solution can be created with reduced external components and minimum overall PCB real estate. The ISL99140 features a three-state PWM input that, working together with Intersil’s multiphase PWM controllers, will provide a robust solution in the event of abnormal operating conditions. To further support robust applications, the ISL99140 features a thermal warning output that can be used to notify the power system of an impending thermal fail event. The ISL99140 supports high efficiency operation not only at heavy loads, but also at light loads through its diode emulation capability. Diode emulation can be disabled for those applications in which variable frequency operation is not desired at light loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40A DrMOS Power Module with Integrated Diode Emulation and Thermal Warning Output - ISL99140IRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
40A DrMOS Power Module with Integrated Diode Emulation and Thermal Warning Output
ISL99140IRZ-T
40A DrMOS Power Module with Integrated Diode Emulation and Thermal Warning Output ISL99140IRZ-T
The ISL99140 is a high performance DrMOS power module designed for high frequency power conversion. By combining a high performance FET driver and MOSFETs in an advanced package, high density DC/DC converters can be created. Combined with an Intersil PWM controller, a complete voltage regulator solution can be created with reduced external components and minimum overall PCB real estate. The ISL99140 features a three-state PWM input that, working together with Intersil’s multiphase PWM controllers, will provide a robust solution in the event of abnormal operating conditions. To further support robust applications, the ISL99140 features a thermal warning output that can be used to notify the power system of an impending thermal fail event. The ISL99140 supports high efficiency operation not only at heavy loads, but also at light loads through its diode emulation capability. Diode emulation can be disabled for those applications in which variable frequency operation is not desired at light loads.

The ISL99140 is a high performance DrMOS power module designed for high frequency power conversion. By combining a high performance FET driver and MOSFETs in an advanced package, high density DC/DC converters can be created. Combined with an Intersil PWM controller, a complete voltage regulator solution can be created with reduced external components and minimum overall PCB real estate.
The ISL99140 features a three-state PWM input that, working together with Intersil’s multiphase PWM controllers, will provide a robust solution in the event of abnormal operating conditions. To further support robust applications, the ISL99140 features a thermal warning output that can be used to notify the power system of an impending thermal fail event.
The ISL99140 supports high efficiency operation not only at heavy loads, but also at light loads through its diode emulation capability. Diode emulation can be disabled for those applications in which variable frequency operation is not desired at light loads.

Supplier's Site Datasheet
IC PWR MODULE DRMOS 40A 40QFN - 391-ISL99140IRZ-T - Utmel Electronic Limited
Hong Kong, China
IC PWR MODULE DRMOS 40A 40QFN
391-ISL99140IRZ-T
IC PWR MODULE DRMOS 40A 40QFN 391-ISL99140IRZ-T
IC PWR MODULE DRMOS 40A 40QFN

IC PWR MODULE DRMOS 40A 40QFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Utmel Electronic Limited
Product Category IC Power Supplies IC Power Supplies
Product Number ISL99140IRZ-T 391-ISL99140IRZ-T
Product Name 40A DrMOS Power Module with Integrated Diode Emulation and Thermal Warning Output IC PWR MODULE DRMOS 40A 40QFN
Input Voltage 0.0 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD87331Q3D 30-V Synchronous Buck NexFET? Power Block - CSD87331Q3D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Gates and Inverters - 74HC1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF11251LD - TLF11251LD - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details