Renesas Electronics Corporation PMIC - PMIC - Full, Half - Bridge Drivers - ISL99125BDRZ-T ISL99125BDRZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922058-ISL99125BDRZ- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Half Bridge Driver DC-DC Converters DrMOS 24-QFN (3.5x5) Package: Reel - TR Package: 24-PowerTFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (3.5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922058-ISL99125BDRZ- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Half Bridge Driver DC-DC Converters DrMOS 24-QFN (3.5x5) Package: Reel - TR Package: 24-PowerTFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (3.5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - ISL99125BDRZ-T - 922058-ISL99125BDRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - ISL99125BDRZ-T
922058-ISL99125BDRZ-T
PMIC - PMIC - Full, Half - Bridge Drivers - ISL99125BDRZ-T 922058-ISL99125BDRZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 922058-ISL99125BDRZ- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Half Bridge Driver DC-DC Converters DrMOS 24-QFN (3.5x5) Package: Reel - TR Package: 24-PowerTFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (3.5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 922058-ISL99125BDRZ-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Half Bridge Driver DC-DC Converters DrMOS 24-QFN (3.5x5)
Package: Reel - TR
Package: 24-PowerTFQFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (3.5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Full Half-Bridge Drivers - ISL99125BDRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
ISL99125BDRZ-T
Full Half-Bridge Drivers ISL99125BDRZ-T
Half Bridge Driver DC-DC Converters DrMOS 24-QFN (3.5x5)

Half Bridge Driver DC-DC Converters DrMOS 24-QFN (3.5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 922058-ISL99125BDRZ-T ISL99125BDRZ-T
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - ISL99125BDRZ-T Full Half-Bridge Drivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 24-QFN (3.5x5) 24-PowerTFQFN
Driver Type Dual Gate Driver
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDS7165HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2 amps
View Details
4 suppliers
Clock Buffers, Drivers - SI53354BD11308-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details