Video Digitizer IC Serial NTSC, PAL 128-MQFP (14x20) Package
IC VIDEO DIGITIZER 128MQFP Product overview: ISL98001CQZ-140 from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-ISL98001CQZ-140 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 070190-ISL98001CQZ-1
Packaging: Tray
Type: Video Digitizer
Applications: Digital TV, Displays, Digital KVM, Graphics Processing
Mounting: SMD (SMT)
Family Name: ISL98001
Categories: Integrated Circuits
Status: Active
Case / Package: 128-MQFP (14x20)
Alternative Parts (Cross-Reference): ISL98001CQZ-170; ISL98001IQZ-140;
Introduction Date: August 05, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC VIDEO DIGITIZER 128MQFP
TRIPLE VIDEO DIGITIZER
Video Digitizer IC Serial NTSC, PAL 128-MQFP (14x20) Package
Video Digitizer IC Serial NTSC, PAL 128-MQFP (14x20) Package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | ISL98001CQZ-140-ND | 684-ISL98001CQZ-140 | 070190-ISL98001CQZ-140 | ISL98001CQZ-140 | ISL98001CQZ-140 | ISL98001CQZ-140 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - ISL98001CQZ-140 | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |