Renesas Electronics Corporation RGB Buck-Boost Four-Channel LED Driver with Color Sequencing and Automatic White Balance ISL97901CRZ

Description
The ISL97901 is a highly efficient four channel, 1.5A sequential LED driver powered from a single-cell Li-ion battery, or regulated input voltage up to 5.5V. The ISL97901 incorporates an independent current controlled driving mechanism for each of the LED's to allow accurate brightness control. The ISL97901 also utilizes a buck-boost converter to ensure optimum output voltage is maintained for a wide variety of LED forward voltages. The ISL97901's highly integrated and efficient power conversion core operates at well over 90% efficiency across a wide range of operating conditions. The power conversion core implements a proprietary algorithm that allows seamless transitions and glitch-free operation between the buck and the boost modes as the battery voltage drops during operation. The ISL97901 provides I/O pins to interface with Intersil's optical sensor IC's for white balance control. White balance is achieved by closing the opto-electrical loop which allows for LED light output to get calibrated against preset target values. The ISL97901 can also be configured to run in an open-loop manner if real-time white balance control is not desired. In this case, the LED currents are set by the internal registers.
Request a Quote Datasheet
Description
The ISL97901 is a highly efficient four channel, 1.5A sequential LED driver powered from a single-cell Li-ion battery, or regulated input voltage up to 5.5V. The ISL97901 incorporates an independent current controlled driving mechanism for each of the LED's to allow accurate brightness control. The ISL97901 also utilizes a buck-boost converter to ensure optimum output voltage is maintained for a wide variety of LED forward voltages. The ISL97901's highly integrated and efficient power conversion core operates at well over 90% efficiency across a wide range of operating conditions. The power conversion core implements a proprietary algorithm that allows seamless transitions and glitch-free operation between the buck and the boost modes as the battery voltage drops during operation. The ISL97901 provides I/O pins to interface with Intersil's optical sensor IC's for white balance control. White balance is achieved by closing the opto-electrical loop which allows for LED light output to get calibrated against preset target values. The ISL97901 can also be configured to run in an open-loop manner if real-time white balance control is not desired. In this case, the LED currents are set by the internal registers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RGB Buck-Boost Four-Channel LED Driver with Color Sequencing and Automatic White Balance - ISL97901CRZ - Renesas Electronics Corporation
Milpitas, CA, USA
RGB Buck-Boost Four-Channel LED Driver with Color Sequencing and Automatic White Balance
ISL97901CRZ
RGB Buck-Boost Four-Channel LED Driver with Color Sequencing and Automatic White Balance ISL97901CRZ
The ISL97901 is a highly efficient four channel, 1.5A sequential LED driver powered from a single-cell Li-ion battery, or regulated input voltage up to 5.5V. The ISL97901 incorporates an independent current controlled driving mechanism for each of the LED's to allow accurate brightness control. The ISL97901 also utilizes a buck-boost converter to ensure optimum output voltage is maintained for a wide variety of LED forward voltages. The ISL97901's highly integrated and efficient power conversion core operates at well over 90% efficiency across a wide range of operating conditions. The power conversion core implements a proprietary algorithm that allows seamless transitions and glitch-free operation between the buck and the boost modes as the battery voltage drops during operation. The ISL97901 provides I/O pins to interface with Intersil's optical sensor IC's for white balance control. White balance is achieved by closing the opto-electrical loop which allows for LED light output to get calibrated against preset target values. The ISL97901 can also be configured to run in an open-loop manner if real-time white balance control is not desired. In this case, the LED currents are set by the internal registers.

The ISL97901 is a highly efficient four channel, 1.5A sequential LED driver powered from a single-cell Li-ion battery, or regulated input voltage up to 5.5V. The ISL97901 incorporates an independent current controlled driving mechanism for each of the LED's to allow accurate brightness control.
The ISL97901 also utilizes a buck-boost converter to ensure optimum output voltage is maintained for a wide variety of LED forward voltages. The ISL97901's highly integrated and efficient power conversion core operates at well over 90% efficiency across a wide range of operating conditions. The power conversion core implements a proprietary algorithm that allows seamless transitions and glitch-free operation between the buck and the boost modes as the battery voltage drops during operation.
The ISL97901 provides I/O pins to interface with Intersil's optical sensor IC's for white balance control. White balance is achieved by closing the opto-electrical loop which allows for LED light output to get calibrated against preset target values. The ISL97901 can also be configured to run in an open-loop manner if real-time white balance control is not desired. In this case, the LED currents are set by the internal registers.

Supplier's Site Datasheet
Singapore, Singapore
LED Driver IC
745-ISL97901CRZ
LED Driver IC 745-ISL97901CRZ
LED Lighting Driver ICs High Current RGB Dr iver/Controller, 28L Product overview: ISL97901CRZ from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-ISL97901CRZ can be used for catalog matching and distributor lookup.

LED Lighting Driver ICs High Current RGB Dr iver/Controller, 28L Product overview: ISL97901CRZ from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-ISL97901CRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
ISL97901CRZ
LED Lighting Drivers ISL97901CRZ
LED Lighting Drivers "High Current RGB Dr iver/Controller, 28L

LED Lighting Drivers "High Current RGB Dr iver/Controller, 28L

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers
Product Number ISL97901CRZ 745-ISL97901CRZ ISL97901CRZ
Product Name RGB Buck-Boost Four-Channel LED Driver with Color Sequencing and Automatic White Balance LED Driver IC LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Type RGB
Input Voltage 2.7 to 5.5 volts
Output Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2132-1EP - TLD2132-1EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 15 to 240 milliamps
Number of Channels 1 #
View Details
2 suppliers
SMD LED Driver IC - 137-SKY81297-13-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
2 suppliers
Specs
Type Dimmable
Output Current 20 milliamps
View Details
LED Driver ICs - 1219947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1250 milliamps
View Details