Renesas Electronics Corporation RGB Buck-Boost 3-Channel Color Sequencing LED Driver ISL97900CRZ-T

Description
The ISL97900 is a highly efficient 3-channel, 1.5A sequential LED driver powered from a single-cell Li-ion battery, or regulated input voltage up to 5.5V. This LED driver incorporates an independent current controlled driving mechanism for each of the LED's, which allows accurate current control of the LED brightness. The ISL97900 utilizes a buck-boost converter to ensure that optimum output voltage is maintained for a wide range of LED forward voltages. The integrated buck-boost converter operates well over 90% efficiency across a wide range of operating conditions. The power conversion core implements a proprietary algorithm that allows seamless transitions and glitch-free operation between the buck and the boost modes as the battery voltage drops during operation. The ISL97900 architecture includes a 10-bit DAC, which controls the LED currents. Each of the LED currents can be programmed through serial interface. The ISL97900 also includes the Dynamic Headroom Management function to provide seamless adjustment for the LEDs’ voltages, which reduces power consumption.
Request a Quote Datasheet
Description
The ISL97900 is a highly efficient 3-channel, 1.5A sequential LED driver powered from a single-cell Li-ion battery, or regulated input voltage up to 5.5V. This LED driver incorporates an independent current controlled driving mechanism for each of the LED's, which allows accurate current control of the LED brightness. The ISL97900 utilizes a buck-boost converter to ensure that optimum output voltage is maintained for a wide range of LED forward voltages. The integrated buck-boost converter operates well over 90% efficiency across a wide range of operating conditions. The power conversion core implements a proprietary algorithm that allows seamless transitions and glitch-free operation between the buck and the boost modes as the battery voltage drops during operation. The ISL97900 architecture includes a 10-bit DAC, which controls the LED currents. Each of the LED currents can be programmed through serial interface. The ISL97900 also includes the Dynamic Headroom Management function to provide seamless adjustment for the LEDs’ voltages, which reduces power consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RGB Buck-Boost 3-Channel Color Sequencing LED Driver - ISL97900CRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
RGB Buck-Boost 3-Channel Color Sequencing LED Driver
ISL97900CRZ-T
RGB Buck-Boost 3-Channel Color Sequencing LED Driver ISL97900CRZ-T
The ISL97900 is a highly efficient 3-channel, 1.5A sequential LED driver powered from a single-cell Li-ion battery, or regulated input voltage up to 5.5V. This LED driver incorporates an independent current controlled driving mechanism for each of the LED's, which allows accurate current control of the LED brightness. The ISL97900 utilizes a buck-boost converter to ensure that optimum output voltage is maintained for a wide range of LED forward voltages. The integrated buck-boost converter operates well over 90% efficiency across a wide range of operating conditions. The power conversion core implements a proprietary algorithm that allows seamless transitions and glitch-free operation between the buck and the boost modes as the battery voltage drops during operation. The ISL97900 architecture includes a 10-bit DAC, which controls the LED currents. Each of the LED currents can be programmed through serial interface. The ISL97900 also includes the Dynamic Headroom Management function to provide seamless adjustment for the LEDs’ voltages, which reduces power consumption.

The ISL97900 is a highly efficient 3-channel, 1.5A sequential LED driver powered from a single-cell Li-ion battery, or regulated input voltage up to 5.5V. This LED driver incorporates an independent current controlled driving mechanism for each of the LED's, which allows accurate current control of the LED brightness.
The ISL97900 utilizes a buck-boost converter to ensure that optimum output voltage is maintained for a wide range of LED forward voltages. The integrated buck-boost converter operates well over 90% efficiency across a wide range of operating conditions. The power conversion core implements a proprietary algorithm that allows seamless transitions and glitch-free operation between the buck and the boost modes as the battery voltage drops during operation.
The ISL97900 architecture includes a 10-bit DAC, which controls the LED currents. Each of the LED currents can be programmed through serial interface.
The ISL97900 also includes the Dynamic Headroom Management function to provide seamless adjustment for the LEDs’ voltages, which reduces power consumption.

Supplier's Site Datasheet
Singapore, Singapore
500MA LED Driver IC
137-ISL97900CRZ-T
500MA LED Driver IC 137-ISL97900CRZ-T
IC LED DRV RGLTR I2C 500MA 28QFN Product overview: ISL97900CRZ-T from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97900CRZ-T can be used for catalog matching and distributor lookup.

IC LED DRV RGLTR I2C 500MA 28QFN Product overview: ISL97900CRZ-T from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97900CRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - ISL97900CRZ-T-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
ISL97900CRZ-T-ND
LED Drivers ISL97900CRZ-T-ND
LED Driver IC 3 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) I²C Dimming 500mA 28-QFN (4x5)

LED Driver IC 3 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) I²C Dimming 500mA 28-QFN (4x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1355217-ISL97900CRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1355217-ISL97900CRZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1355217-ISL97900CRZ-T
Win Source Part Number: 1355217-ISL97900CRZ- T Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Package: Tape & Reel Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 38 pct. Type: DC DC Regulator MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Product Status: Active Frequency: 2.5MHz Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (4x5) Base Product Number: ISL97900 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Topology: Step-Down (Buck), Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 3 Voltage - Supply (Min): 2.8V Voltage - Supply (Max): 5.5V Voltage - Output: 5.5V Current - Output / Channel: 500mA Dimming: I²C

Win Source Part Number: 1355217-ISL97900CRZ-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Package: Tape & Reel
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 38 pct.
Type: DC DC Regulator
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Product Status: Active
Frequency: 2.5MHz
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (4x5)
Base Product Number: ISL97900
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Down (Buck), Step-Up (Boost)
Internal Switch(s): Yes
Number of Outputs: 3
Voltage - Supply (Min): 2.8V
Voltage - Supply (Max): 5.5V
Voltage - Output: 5.5V
Current - Output / Channel: 500mA
Dimming: I²C

Buy Now Datasheet
PMIC - LED Drivers - ISL97900CRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97900CRZ-T
PMIC - LED Drivers ISL97900CRZ-T
IC LED DRIVER RGLTR DIM 28QFN

IC LED DRIVER RGLTR DIM 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL97900CRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97900CRZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97900CRZ-T
IC LED DRV RGLTR I2C 500MA 28QFN

IC LED DRV RGLTR I2C 500MA 28QFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL97900CRZ-T 137-ISL97900CRZ-T ISL97900CRZ-T-ND 1355217-ISL97900CRZ-T ISL97900CRZ-T ISL97900CRZ-T
Product Name RGB Buck-Boost 3-Channel Color Sequencing LED Driver 500MA LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type RGB Dimmable
Input Voltage 2.8 to 5.5 volts 2.8 to 5.5 volts 2.8 to 5.5 volts 2.8 to 5.5 volts
Output Voltage 5.5 volts 5.5 volts 5.5 volts
Output Current 1500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275SLWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
Infineon Technologies AG
Specs
Number of Channels 9 #
Package Type Reel - TR
View Details