LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1A 20-QFN (4x4)
IC LED DRIVER RGLTR PWM 1A 20QFN Product overview: ISL97801ARZ from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97801ARZ can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR PWM 1A 20QFN
IC LED DRIVER RGLTR DIM 1A 20QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | ISL97801ARZ-ND | 137-ISL97801ARZ | ISL97801ARZ | ISL97801ARZ |
| Product Name | LED Drivers | 1A LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 to 16 volts | |
| Output Voltage | 32 volts | |||
| Output Current | 1000 milliamps | 1000 milliamps |