Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190538-ISL97701IRZ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Output Current: 1.2A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 28V
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: ISL97701
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 4.3V
Switching Frequency: 1MHz
Voltage - Input (Minimum): 2.3V
Voltage - Input (Maximum): 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190538-ISL97701IRZ |
| Product Name | Electronic Surplus - ISL97701IRZ |