Renesas Electronics Corporation LED Driver IC ISL97698IIZ-T

Description
IC LED DRV RGLTR PWM 12WLCSP Product overview: ISL97698IIZ-T from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97698IIZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRV RGLTR PWM 12WLCSP Product overview: ISL97698IIZ-T from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97698IIZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-ISL97698IIZ-T
LED Driver IC 137-ISL97698IIZ-T
IC LED DRV RGLTR PWM 12WLCSP Product overview: ISL97698IIZ-T from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97698IIZ-T can be used for catalog matching and distributor lookup.

IC LED DRV RGLTR PWM 12WLCSP Product overview: ISL97698IIZ-T from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97698IIZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - ISL97698IIZ-T - 1049016-ISL97698IIZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - ISL97698IIZ-T
1049016-ISL97698IIZ-T
PMIC - PMIC - LED Drivers - ISL97698IIZ-T 1049016-ISL97698IIZ-T
Manufacturer: Intersil Win Source Part Number: 1049016-ISL97698IIZ- T Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: Analog, I2C, PWM Output Voltage: 23.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WLCSP (1.39x1.69) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1049016-ISL97698IIZ-T
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, I2C, PWM
Output Voltage: 23.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-WLCSP (1.39x1.69)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - ISL97698IIZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97698IIZ-T
PMIC - LED Drivers ISL97698IIZ-T
IC LED DRIVER RGLTR DIM 12WLCSP

IC LED DRIVER RGLTR DIM 12WLCSP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97698IIZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97698IIZ-T
IC LED DRV RGLTR PWM 12WLCSP

IC LED DRV RGLTR PWM 12WLCSP

Supplier's Site
Led Driver, Pwm/analogue, 1.5Mhz, Wlcsp-12, Full Reel; Device Topology Renesas - 27X7185 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Pwm/analogue, 1.5Mhz, Wlcsp-12, Full Reel; Device Topology Renesas
27X7185
Led Driver, Pwm/analogue, 1.5Mhz, Wlcsp-12, Full Reel; Device Topology Renesas 27X7185
LED DRIVER, PWM/ANALOGUE, 1.5MHZ, WLCSP-12, FULL REEL; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Max:23.5V; Output Current Max:25mA; Switching Frequency:1.5MHz; No. of Pins:12PinsRoHS Compliant: Yes

LED DRIVER, PWM/ANALOGUE, 1.5MHZ, WLCSP-12, FULL REEL; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Max:23.5V; Output Current Max:25mA; Switching Frequency:1.5MHz; No. of Pins:12PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Led Driver, Pwm/analogue, 1.5Mhz, Wlcsp-12; Device Topology Renesas - 27X7184 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Pwm/analogue, 1.5Mhz, Wlcsp-12; Device Topology Renesas
27X7184
Led Driver, Pwm/analogue, 1.5Mhz, Wlcsp-12; Device Topology Renesas 27X7184
LED DRIVER, PWM/ANALOGUE, 1.5MHZ, WLCSP-12; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Max:23.5V; Output Current Max:25mA; Switching Frequency:1.5MHz; No. of Outputs:1Outputs RoHS Compliant: Yes

LED DRIVER, PWM/ANALOGUE, 1.5MHZ, WLCSP-12; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Max:23.5V; Output Current Max:25mA; Switching Frequency:1.5MHz; No. of Outputs:1Outputs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-ISL97698IIZ-T 1049016-ISL97698IIZ-T ISL97698IIZ-T ISL97698IIZ-T 27X7185 27X7184
Product Name LED Driver IC PMIC - PMIC - LED Drivers - ISL97698IIZ-T PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Pwm/analogue, 1.5Mhz, Wlcsp-12, Full Reel; Device Topology Renesas Led Driver, Pwm/analogue, 1.5Mhz, Wlcsp-12; Device Topology Renesas
Input Voltage 2.5 to 5.5 volts 2.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Number of Channels 2 #
Package Type Tape & Reel (TR) 12-WLCSP (1.39x1.69)
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

QFN LED Driver IC - 137-A6281EESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 3 volts
Number of Channels 3 #
View Details
5 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - 986208-TLD11141EPXUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 70 volts
Package Type 14-TSSOP (0.154", 3.90mm Width) Exposed Pad
View Details
8 suppliers
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details