LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 160mA 28-QFN (5x5)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | ISL97686IRTZ-T |
| Product Name | LED Drivers |
| Number of Outputs | 4; 4 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Current | 0.1600 amps |
| Switching Frequency | 1200 kHz |