Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
AUTO HALF BRIDGE MOSFET DRIVER W Product overview: A89503KLPTR-5 from Allegro MicroSystems is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-A89503KLPTR-5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1347483-A89503KLPTR-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 4,000
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Rise / Fall Time (Typ): 235ns, 97ns
Voltage - Supply: 5.5V ~ 80V
Mounting Type: Surface Mount
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A89503
Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
AUTO HALF BRIDGE MOSFET DRIVER W
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 620-A89503KLPTR-5TR-ND | 730-A89503KLPTR-5 | 1347483-A89503KLPTR-5 | A89503KLPTR-5 | A89503KLPTR-5 |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |
| Supply Voltage | 5.5 to 80 volts | 5.5 to 80 volts | 5.5 to 80 volts | 80 to 5.5 volts | |
| Rise Time | 235 ns | 235 ns | 235 ns | 235 ns |