Renesas Electronics Corporation Compact 3-Ch LED Drivers with Phase Shift Control ISL97683IRTZ-TK

Description
The ISL97682, ISL97683, ISL97684 are Intersils highly integrated 2-3-4-channel LED drivers that are suitable for medium size TFT-LCD backlights. These parts can drive multiple channels of LEDs from inputs as low as 4V to outputs of up to 45V. They can also operate from inputs as low as 3V to outputs of up to 26.5V in bootstrap configuration. The ISL97682, ISL97683, ISL97684 feature optional channels phase shift control. This feature is used to minimize the input, output ripple characteristics and load transient, which help eliminate or reduce the video and audio noise interference from the backlight driver operation. The ISL97682, ISL97683, ISL97684 offer 8-bit PWM dimming for systems that need frequency tuning flexibility. With the unique adaptive boost switching architecture, the ISL97682, ISL97683, ISL97684 also offer Direct PWM dimming with output, which follows input and achieves linearity as low as 0.009% at 200Hz or 1.35% at 30kHz. The drivers incorporate dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for the minimum output regulation. The ISL97682, ISL97683, ISL97684 incorporate extensive fault protection functions including string open and short circuit detections, OVP, and OTP. The switching frequency can be selected at either 600kHz or 1.0MHz in PFM or PWM mode. These parts are available in the thin and compact 16 Ld 3mmx3mm TQFN package and operate in ambient temperature from -40°C to +85°C.
Request a Quote Datasheet
Description
The ISL97682, ISL97683, ISL97684 are Intersils highly integrated 2-3-4-channel LED drivers that are suitable for medium size TFT-LCD backlights. These parts can drive multiple channels of LEDs from inputs as low as 4V to outputs of up to 45V. They can also operate from inputs as low as 3V to outputs of up to 26.5V in bootstrap configuration. The ISL97682, ISL97683, ISL97684 feature optional channels phase shift control. This feature is used to minimize the input, output ripple characteristics and load transient, which help eliminate or reduce the video and audio noise interference from the backlight driver operation. The ISL97682, ISL97683, ISL97684 offer 8-bit PWM dimming for systems that need frequency tuning flexibility. With the unique adaptive boost switching architecture, the ISL97682, ISL97683, ISL97684 also offer Direct PWM dimming with output, which follows input and achieves linearity as low as 0.009% at 200Hz or 1.35% at 30kHz. The drivers incorporate dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for the minimum output regulation. The ISL97682, ISL97683, ISL97684 incorporate extensive fault protection functions including string open and short circuit detections, OVP, and OTP. The switching frequency can be selected at either 600kHz or 1.0MHz in PFM or PWM mode. These parts are available in the thin and compact 16 Ld 3mmx3mm TQFN package and operate in ambient temperature from -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 3-Ch LED Drivers with Phase Shift Control - ISL97683IRTZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Compact 3-Ch LED Drivers with Phase Shift Control
ISL97683IRTZ-TK
Compact 3-Ch LED Drivers with Phase Shift Control ISL97683IRTZ-TK
The ISL97682, ISL97683, ISL97684 are Intersils highly integrated 2-3-4-channel LED drivers that are suitable for medium size TFT-LCD backlights. These parts can drive multiple channels of LEDs from inputs as low as 4V to outputs of up to 45V. They can also operate from inputs as low as 3V to outputs of up to 26.5V in bootstrap configuration. The ISL97682, ISL97683, ISL97684 feature optional channels phase shift control. This feature is used to minimize the input, output ripple characteristics and load transient, which help eliminate or reduce the video and audio noise interference from the backlight driver operation. The ISL97682, ISL97683, ISL97684 offer 8-bit PWM dimming for systems that need frequency tuning flexibility. With the unique adaptive boost switching architecture, the ISL97682, ISL97683, ISL97684 also offer Direct PWM dimming with output, which follows input and achieves linearity as low as 0.009% at 200Hz or 1.35% at 30kHz. The drivers incorporate dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for the minimum output regulation. The ISL97682, ISL97683, ISL97684 incorporate extensive fault protection functions including string open and short circuit detections, OVP, and OTP. The switching frequency can be selected at either 600kHz or 1.0MHz in PFM or PWM mode. These parts are available in the thin and compact 16 Ld 3mmx3mm TQFN package and operate in ambient temperature from -40°C to +85°C.

The ISL97682, ISL97683, ISL97684 are Intersils highly integrated 2-3-4-channel LED drivers that are suitable for medium size TFT-LCD backlights. These parts can drive multiple channels of LEDs from inputs as low as 4V to outputs of up to 45V. They can also operate from inputs as low as 3V to outputs of up to 26.5V in bootstrap configuration.
The ISL97682, ISL97683, ISL97684 feature optional channels phase shift control. This feature is used to minimize the input, output ripple characteristics and load transient, which help eliminate or reduce the video and audio noise interference from the backlight driver operation.
The ISL97682, ISL97683, ISL97684 offer 8-bit PWM dimming for systems that need frequency tuning flexibility. With the unique adaptive boost switching architecture, the ISL97682, ISL97683, ISL97684 also offer Direct PWM dimming with output, which follows input and achieves linearity as low as 0.009% at 200Hz or 1.35% at 30kHz.
The drivers incorporate dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for the minimum output regulation. The ISL97682, ISL97683, ISL97684 incorporate extensive fault protection functions including string open and short circuit detections, OVP, and OTP. The switching frequency can be selected at either 600kHz or 1.0MHz in PFM or PWM mode. These parts are available in the thin and compact 16 Ld 3mmx3mm TQFN package and operate in ambient temperature from -40°C to +85°C.

Supplier's Site Datasheet
Board Mount LED Drivers - ISL97683IRTZ-TK - 777497-ISL97683IRTZ-TK - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - ISL97683IRTZ-TK
777497-ISL97683IRTZ-TK
Board Mount LED Drivers - ISL97683IRTZ-TK 777497-ISL97683IRTZ-TK
Manufacturer: Intersil Win Source Part Number: 777497-ISL97683IRTZ- TK Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 45V Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 3 Dimming: PWM Family Name: ISL97683 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TQFN (3x3) Voltage Supply MAX: 26.5V Output Current per Channel: 50mA Voltage Supply MIN: 4V Alternative Parts (Cross-Reference): RT8510GQW; BD6066GU-E2; ADD5203ACPZ-RL; LP8556TME-E02/NOPB; Introduction Date: March 11, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 777497-ISL97683IRTZ-TK
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 45V
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: PWM
Family Name: ISL97683
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TQFN (3x3)
Voltage Supply MAX: 26.5V
Output Current per Channel: 50mA
Voltage Supply MIN: 4V
Alternative Parts (Cross-Reference): RT8510GQW; BD6066GU-E2; ADD5203ACPZ-RL; LP8556TME-E02/NOPB;
Introduction Date: March 11, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led Driver, Full Reel; Device Topology Renesas - 41T4050 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Full Reel; Device Topology Renesas
41T4050
Led Driver, Full Reel; Device Topology Renesas 41T4050
LED DRIVER, FULL REEL; Device Topology:Boost (Step Up); Input Voltage Min:4V; Input Voltage Max:26.5V; Output Voltage Max:45V; Output Current Max:50mA; Switching Frequency:1MHz; No. of Outputs:3Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes

LED DRIVER, FULL REEL; Device Topology:Boost (Step Up); Input Voltage Min:4V; Input Voltage Max:26.5V; Output Voltage Max:45V; Output Current Max:50mA; Switching Frequency:1MHz; No. of Outputs:3Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL97683IRTZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97683IRTZ-TK
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97683IRTZ-TK
IC LED DRV RGLTR PWM 50MA 16TQFN

IC LED DRV RGLTR PWM 50MA 16TQFN

Supplier's Site
PMIC - LED Drivers - ISL97683IRTZ-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97683IRTZ-TK
PMIC - LED Drivers ISL97683IRTZ-TK
IC LED DRIVER RGLTR DIM 16TQFN

IC LED DRIVER RGLTR DIM 16TQFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL97683IRTZ-TK 777497-ISL97683IRTZ-TK 41T4050 ISL97683IRTZ-TK ISL97683IRTZ-TK
Product Name Compact 3-Ch LED Drivers with Phase Shift Control Board Mount LED Drivers - ISL97683IRTZ-TK Led Driver, Full Reel; Device Topology Renesas Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4 to 26.5 volts 4 to 26.5 volts 4 to 26.5 volts
Output Voltage 45 volts 45 volts 45 volts
Output Current 50 milliamps 50 milliamps 50 milliamps
Efficiency 90.1 %
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage, Adj Frequency, Buck-Boost Or Buck 2A Led Drvr - ALT80802KEJJTR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
Specs
Type Dimmable
Output Current 20 milliamps
View Details
LED Drivers - 1727-NCR320PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
4 suppliers