The ISL97671A is a 6-Channel 45V dual dimming capable LED driver that can be used with either SMBus/I2C or PWM signal for dimming control. The ISL97671A can drive six channels of LEDs from an input of 4.5V~26.5V to an output of up to 45V. It can also operate from an input as low as 3V to an output of up to 26.5V in bootstrap configuration.
The ISL97671A features optional channel phase shift control to minimize the input/output ripple characteristics, and load transients to improve efficiency and eliminate audible noise.
The device can also be configured for Direct PWM Dimming with a minimum dimming duty cycle of 0.007% at 200Hz.
The ISL97671A headroom control circuit monitors the highest LED forward voltage string for output regulation, to minimize the voltage headroom and power loss in a typical multi-string operation.
The ISL97671A is offered in a compact and thermally efficient 20 Ld QFN 4mmx3mm package.
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 20-QFN (3x4)
IC LED DRVR RGLTR PWM 50MA 20QFN Product overview: ISL97671AIRZ from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97671AIRZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382374-ISL97671AIRZ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Type: DC DC Regulator
Package: Tube
Applications: Backlight
Standard Package: 75 pcs
Voltage - Output: 45V
Frequency: 600kHz, 1.14MHz
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 26.5V
Mounting Type: Surface Mount
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: ISL97671
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC LED DRVR RGLTR PWM 50MA 20QFN
IC LED DRIVER RGLTR DIM 20QFN
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | ISL97671AIRZ | ISL97671AIRZ-ND | 137-ISL97671AIRZ | 1382374-ISL97671AIRZ | ISL97671AIRZ | ISL97671AIRZ |
| Product Name | 6-Channel SMBus/I2C or PWM Dimming LED Driver with Phase Shift Control | LED Drivers | 50MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 26.5 volts | 4.5 to 26.5 volts | 4.5 to 26.5 volts | 4.5 to 26.5 volts | ||
| Output Voltage | 45 volts | 45 volts | 45 volts | 45 volts | ||
| Output Current | 50 milliamps | 50 milliamps | 50 milliamps | |||
| Efficiency | 92.9 % |