Renesas Electronics Corporation 6-Channel SMBus/I2C or PWM Dimming LED Driver with Phase Shift Control ISL97671AIRZ-TK

Description
The ISL97671A is a 6-Channel 45V dual dimming capable LED driver that can be used with either SMBus/I2C or PWM signal for dimming control. The ISL97671A can drive six channels of LEDs from an input of 4.5V~26.5V to an output of up to 45V. It can also operate from an input as low as 3V to an output of up to 26.5V in bootstrap configuration. The ISL97671A features optional channel phase shift control to minimize the input/output ripple characteristics, and load transients to improve efficiency and eliminate audible noise. The device can also be configured for Direct PWM Dimming with a minimum dimming duty cycle of 0.007% at 200Hz. The ISL97671A headroom control circuit monitors the highest LED forward voltage string for output regulation, to minimize the voltage headroom and power loss in a typical multi-string operation. The ISL97671A is offered in a compact and thermally efficient 20 Ld QFN 4mmx3mm package.
Request a Quote Datasheet
Description
The ISL97671A is a 6-Channel 45V dual dimming capable LED driver that can be used with either SMBus/I2C or PWM signal for dimming control. The ISL97671A can drive six channels of LEDs from an input of 4.5V~26.5V to an output of up to 45V. It can also operate from an input as low as 3V to an output of up to 26.5V in bootstrap configuration. The ISL97671A features optional channel phase shift control to minimize the input/output ripple characteristics, and load transients to improve efficiency and eliminate audible noise. The device can also be configured for Direct PWM Dimming with a minimum dimming duty cycle of 0.007% at 200Hz. The ISL97671A headroom control circuit monitors the highest LED forward voltage string for output regulation, to minimize the voltage headroom and power loss in a typical multi-string operation. The ISL97671A is offered in a compact and thermally efficient 20 Ld QFN 4mmx3mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Channel SMBus/I<sup>2</sup>C or PWM Dimming LED Driver with Phase Shift Control - ISL97671AIRZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
6-Channel SMBus/I2C or PWM Dimming LED Driver with Phase Shift Control
ISL97671AIRZ-TK
6-Channel SMBus/I2C or PWM Dimming LED Driver with Phase Shift Control ISL97671AIRZ-TK
The ISL97671A is a 6-Channel 45V dual dimming capable LED driver that can be used with either SMBus/I2C or PWM signal for dimming control. The ISL97671A can drive six channels of LEDs from an input of 4.5V~26.5V to an output of up to 45V. It can also operate from an input as low as 3V to an output of up to 26.5V in bootstrap configuration. The ISL97671A features optional channel phase shift control to minimize the input/output ripple characteristics, and load transients to improve efficiency and eliminate audible noise. The device can also be configured for Direct PWM Dimming with a minimum dimming duty cycle of 0.007% at 200Hz. The ISL97671A headroom control circuit monitors the highest LED forward voltage string for output regulation, to minimize the voltage headroom and power loss in a typical multi-string operation. The ISL97671A is offered in a compact and thermally efficient 20 Ld QFN 4mmx3mm package.

The ISL97671A is a 6-Channel 45V dual dimming capable LED driver that can be used with either SMBus/I2C or PWM signal for dimming control. The ISL97671A can drive six channels of LEDs from an input of 4.5V~26.5V to an output of up to 45V. It can also operate from an input as low as 3V to an output of up to 26.5V in bootstrap configuration.
The ISL97671A features optional channel phase shift control to minimize the input/output ripple characteristics, and load transients to improve efficiency and eliminate audible noise.
The device can also be configured for Direct PWM Dimming with a minimum dimming duty cycle of 0.007% at 200Hz.
The ISL97671A headroom control circuit monitors the highest LED forward voltage string for output regulation, to minimize the voltage headroom and power loss in a typical multi-string operation.
The ISL97671A is offered in a compact and thermally efficient 20 Ld QFN 4mmx3mm package.

Supplier's Site Datasheet
LED Drivers - ISL97671AIRZ-TK-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 20-QFN (3x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 20-QFN (3x4)

Buy Now Datasheet
PMIC - LED Drivers - ISL97671AIRZ-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97671AIRZ-TK
PMIC - LED Drivers ISL97671AIRZ-TK
IC LED DRIVER RGLTR DIM 20QFN

IC LED DRIVER RGLTR DIM 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL97671AIRZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97671AIRZ-TK
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97671AIRZ-TK
IC LED DRVR RGLTR PWM 50MA 20QFN

IC LED DRVR RGLTR PWM 50MA 20QFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL97671AIRZ-TK ISL97671AIRZ-TK-ND ISL97671AIRZ-TK ISL97671AIRZ-TK
Product Name 6-Channel SMBus/I2C or PWM Dimming LED Driver with Phase Shift Control LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 26.5 volts 4.5 to 26.5 volts 4.5 to 26.5 volts
Output Voltage 45 volts 45 volts
Output Current 50 milliamps 50 milliamps 50 milliamps
Efficiency 92.9 %
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8512EETTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 to 24 volts
Features RoHS Compliant
View Details
5 suppliers
LED Drivers - ILD4120E6327XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 40 volts
Output Current 1200 milliamps
View Details
3 suppliers
PMIC - LED Drivers - LM3421Q1MH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
SMD 0.53A 1150kHz LED Driver IC - 137-LM3501TLX-16 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers