LCD Display PMIC 28-QFN (4x5)
IC POWER MANAGEMENT Product overview: ISL97649AIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL97649AIRZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1049009-ISL97649AIRZ
Packaging: Tube/Rail
Applications: LCD Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (4x5)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 700μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL97649AIRZ-ND | 761-ISL97649AIRZ | 1049009-ISL97649AIRZ |
| Product Name | Power Management - Specialized | Power Management IC | PMIC - PMIC - Power Management - Specialized - ISL97649AIRZ |
| Package Type | Other; 28-VFQFN Exposed Pad | Other; Tube | Other; 28-QFN (4x5) |