Allegro MicroSystems Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized A8731EEJTR-T

Description
Win Source Part Number: 1347162-A8731EEJTR-T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Applications: Photoflash Capacitor Charger, Xenon Standard Package: 18,000 Current - Supply: 10µA Voltage - Supply: 2.3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-TDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A8731 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1347162-A8731EEJTR-T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Applications: Photoflash Capacitor Charger, Xenon Standard Package: 18,000 Current - Supply: 10µA Voltage - Supply: 2.3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-TDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A8731 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1347162-A8731EEJTR-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1347162-A8731EEJTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1347162-A8731EEJTR-T
Win Source Part Number: 1347162-A8731EEJTR-T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Applications: Photoflash Capacitor Charger, Xenon Standard Package: 18,000 Current - Supply: 10µA Voltage - Supply: 2.3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-TDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A8731 Product Status: Obsolete

Win Source Part Number: 1347162-A8731EEJTR-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tape & Reel
Applications: Photoflash Capacitor Charger, Xenon
Standard Package: 18,000
Current - Supply: 10µA
Voltage - Supply: 2.3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-TDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A8731
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - A8731EEJTR-T-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
A8731EEJTR-T-ND
Power Management - Specialized A8731EEJTR-T-ND
Photoflash Capacitor Charger, Xenon PMIC 10-TDFN (3x3)

Photoflash Capacitor Charger, Xenon PMIC 10-TDFN (3x3)

Buy Now Datasheet
Singapore, Singapore
Power Management IC
761-A8731EEJTR-T
Power Management IC 761-A8731EEJTR-T
IC PHOTOFLASH CAP CHARGER 10TDFN Product overview: A8731EEJTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-A8731EEJTR-T can be used for catalog matching and distributor lookup.

IC PHOTOFLASH CAP CHARGER 10TDFN Product overview: A8731EEJTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-A8731EEJTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1347162-A8731EEJTR-T A8731EEJTR-T-ND 761-A8731EEJTR-T
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized Power Management IC
Package Type Other; Tape & Reel Other; 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT412US-T - 1128539-ACT412US-T - Win Source Electronics
Specs
Regulator Category Linear; Switching
Package Type SOT23; Other; SOT-23-6
Special Features Multiple Outputs
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3984SLPTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details