Renesas Electronics Corporation Power Management - Specialized ISL97645AIRZ

Description
LCD Monitor, Notebook Display PMIC 24-QFN (4x4)
Description
LCD Monitor, Notebook Display PMIC 24-QFN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL97645AIRZ is an integrated DC/DC regulator designed for monitor and notebook applications with screen sizes up to 20 inches. It features a boost converter capable of generating output voltages from 7V to 20V with a maximum output current of 2.6A and efficiencies reaching up to 92%. The device includes a V_ON slice circuit that can control gate voltages up to 30V, with programmable high and low levels, discharge rates, and timing. Additionally, it has a V_COM amplifier with a bandwidth of 30MHz and a slew rate of 50V/µs, capable of driving peak currents of 400mA and continuous currents of 100mA. The ISL97645AIRZ operates within an input voltage range of 2.7V to 5.5V and includes features such as under-voltage lockout, thermal shutdown protection, and a reset signal generated by a supply monitor. It is housed in a 24-lead 4x4 QFN package and is RoHS compliant. This product is suitable for applications in LCD monitors and notebook displays, making it a versatile choice for power management in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The ISL97645AIRZ is an integrated DC/DC regulator designed for monitor and notebook applications with screen sizes up to 20 inches. It features a boost converter capable of generating output voltages from 7V to 20V with a maximum output current of 2.6A and efficiencies reaching up to 92%. The device includes a V_ON slice circuit that can control gate voltages up to 30V, with programmable high and low levels, discharge rates, and timing. Additionally, it has a V_COM amplifier with a bandwidth of 30MHz and a slew rate of 50V/µs, capable of driving peak currents of 400mA and continuous currents of 100mA. The ISL97645AIRZ operates within an input voltage range of 2.7V to 5.5V and includes features such as under-voltage lockout, thermal shutdown protection, and a reset signal generated by a supply monitor. It is housed in a 24-lead 4x4 QFN package and is RoHS compliant. This product is suitable for applications in LCD monitors and notebook displays, making it a versatile choice for power management in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - ISL97645AIRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL97645AIRZ
Power Management - Specialized ISL97645AIRZ
LCD Monitor, Notebook Display PMIC 24-QFN (4x4)

LCD Monitor, Notebook Display PMIC 24-QFN (4x4)

Buy Now Datasheet
Power Management - Specialized - ISL97645AIRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL97645AIRZ
Power Management - Specialized ISL97645AIRZ
LCD Monitor, Notebook Display PMIC 24-QFN (4x4)

LCD Monitor, Notebook Display PMIC 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL97645AIRZ
Product Name Power Management - Specialized
Type 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1905562P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details