Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL97644IRZ-T ISL97644IRZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190527-ISL97644IRZ- T Packaging: Tape and Reel Mounting Style: SMD Applications: LCD Monitor, Notebook Display Supply Current: 1mA Categories: Integrated Circuits Supplier Device Package: 24-QFN-EP (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Family Part Number: ISL97644 Manufacturer Pack Quantity: 6,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190527-ISL97644IRZ- T Packaging: Tape and Reel Mounting Style: SMD Applications: LCD Monitor, Notebook Display Supply Current: 1mA Categories: Integrated Circuits Supplier Device Package: 24-QFN-EP (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Family Part Number: ISL97644 Manufacturer Pack Quantity: 6,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL97644IRZ-T - 1190527-ISL97644IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL97644IRZ-T
1190527-ISL97644IRZ-T
PMIC - PMIC - Power Management - Specialized - ISL97644IRZ-T 1190527-ISL97644IRZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190527-ISL97644IRZ- T Packaging: Tape and Reel Mounting Style: SMD Applications: LCD Monitor, Notebook Display Supply Current: 1mA Categories: Integrated Circuits Supplier Device Package: 24-QFN-EP (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Family Part Number: ISL97644 Manufacturer Pack Quantity: 6,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190527-ISL97644IRZ-T
Packaging: Tape and Reel
Mounting Style: SMD
Applications: LCD Monitor, Notebook Display
Supply Current: 1mA
Categories: Integrated Circuits
Supplier Device Package: 24-QFN-EP (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Family Part Number: ISL97644
Manufacturer Pack Quantity: 6,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Power Management - Specialized - ISL97644IRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL97644IRZ-T
Power Management - Specialized ISL97644IRZ-T
LCD Monitor, Notebook Display PMIC 24-QFN (4x4)

LCD Monitor, Notebook Display PMIC 24-QFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1190527-ISL97644IRZ-T ISL97644IRZ-T
Product Name PMIC - PMIC - Power Management - Specialized - ISL97644IRZ-T Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 8418003XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage References - 8855659P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details