Renesas Electronics Corporation 8-Channel LED Driver ISL97636IRZ-TK

Description
The ISL97636 is an integrated power LED driver that controls 8 channels of LED current for LCD backlight applications. The ISL97636 is capable of driving typically 72 (8x9) pieces of 3.5V/30mA or 80 (8x10) pieces of 3.2V/20mA LEDs. The ISL97636's contains 8 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97636 features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation.brbr The LED brightness can be pulse width modulated with an applied PWM signal from DC to audio noise free 20kHz.brbr The ISL97636 features extensive protection functions that include string open and short circuit detections, OVP, OTP, thermal shutdown and an optional input overcurrent protection with master fault disconnect switch.brbr Available in the 24 Ld 4mmx4mm QFN, the ISL97636 operates from -40°C to +85°C with input voltage ranges from 6V to 24V for high LEDs count applications.
Request a Quote Datasheet
Description
The ISL97636 is an integrated power LED driver that controls 8 channels of LED current for LCD backlight applications. The ISL97636 is capable of driving typically 72 (8x9) pieces of 3.5V/30mA or 80 (8x10) pieces of 3.2V/20mA LEDs. The ISL97636's contains 8 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97636 features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation.brbr The LED brightness can be pulse width modulated with an applied PWM signal from DC to audio noise free 20kHz.brbr The ISL97636 features extensive protection functions that include string open and short circuit detections, OVP, OTP, thermal shutdown and an optional input overcurrent protection with master fault disconnect switch.brbr Available in the 24 Ld 4mmx4mm QFN, the ISL97636 operates from -40°C to +85°C with input voltage ranges from 6V to 24V for high LEDs count applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel LED Driver - ISL97636IRZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
8-Channel LED Driver
ISL97636IRZ-TK
8-Channel LED Driver ISL97636IRZ-TK
The ISL97636 is an integrated power LED driver that controls 8 channels of LED current for LCD backlight applications. The ISL97636 is capable of driving typically 72 (8x9) pieces of 3.5V/30mA or 80 (8x10) pieces of 3.2V/20mA LEDs. The ISL97636's contains 8 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97636 features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation.brbr The LED brightness can be pulse width modulated with an applied PWM signal from DC to audio noise free 20kHz.brbr The ISL97636 features extensive protection functions that include string open and short circuit detections, OVP, OTP, thermal shutdown and an optional input overcurrent protection with master fault disconnect switch.brbr Available in the 24 Ld 4mmx4mm QFN, the ISL97636 operates from -40°C to +85°C with input voltage ranges from 6V to 24V for high LEDs count applications.

The ISL97636 is an integrated power LED driver that controls 8 channels of LED current for LCD backlight applications. The ISL97636 is capable of driving typically 72 (8x9) pieces of 3.5V/30mA or 80 (8x10) pieces of 3.2V/20mA LEDs. The ISL97636's contains 8 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97636 features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation.brbr The LED brightness can be pulse width modulated with an applied PWM signal from DC to audio noise free 20kHz.brbr The ISL97636 features extensive protection functions that include string open and short circuit detections, OVP, OTP, thermal shutdown and an optional input overcurrent protection with master fault disconnect switch.brbr Available in the 24 Ld 4mmx4mm QFN, the ISL97636 operates from -40°C to +85°C with input voltage ranges from 6V to 24V for high LEDs count applications.

Supplier's Site Datasheet
LED Drivers - ISL97636IRZ-TK-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 24-QFN (4x4)

LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 24-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL97636IRZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97636IRZ-TK
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97636IRZ-TK
IC LED DRVR RGLTR PWM 35MA 24QFN

IC LED DRVR RGLTR PWM 35MA 24QFN

Supplier's Site
PMIC - LED Drivers - ISL97636IRZ-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97636IRZ-TK
PMIC - LED Drivers ISL97636IRZ-TK
IC LED DRVR RGLTR DIM 35MA 24QFN

IC LED DRVR RGLTR DIM 35MA 24QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL97636IRZ-TK ISL97636IRZ-TK-ND ISL97636IRZ-TK ISL97636IRZ-TK
Product Name 8-Channel LED Driver LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 6 to 24 volts 6 to 24 volts 6 to 24 volts
Output Voltage 34.5 volts 34.5 volts
Output Current 35 milliamps 35 milliamps 35 milliamps
Efficiency 91 %
Unlock Full Specs
to access all available technical data

Similar Products

DIP LED Driver IC - 137-A6275EA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 8 #
View Details
5 suppliers
2.4 A Two-Channel Flash LED Driver - SKY81299 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts
Output Voltage 5.5 volts
View Details
LM3421-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3421Q1MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
7 suppliers