Renesas Electronics Corporation 6-Channel LED Driver ISL97636AIRZ

Description
The ISL97636A is an integrated power LED driver that controls 6 channels of LED current for LCD backlight applications. The ISL97636A is capable of driving typically 54 (6x9) pieces of 3.5V/30mA or 60 (6x10) pieces of 3.2V/20mA LEDs. The ISL97636A's contains 6 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97636A features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation.brbr The LED brightness can be pulse width modulated with an applied PWM signal from DC to audio noise free 20kHz.brbr The ISL97636A features extensive protection functions that include string open and short circuit detections, OVP, OTP, thermal shutdown and an optional input overcurrent protection with master fault disconnect switch.brbr Available in the 24 Ld 4mmx4mm QFN, the ISL97636A operates from -40°C to +85°C with input voltage ranges from 6V to 24V for high LEDs count applications.
Request a Quote Datasheet
Description
The ISL97636A is an integrated power LED driver that controls 6 channels of LED current for LCD backlight applications. The ISL97636A is capable of driving typically 54 (6x9) pieces of 3.5V/30mA or 60 (6x10) pieces of 3.2V/20mA LEDs. The ISL97636A's contains 6 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97636A features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation.brbr The LED brightness can be pulse width modulated with an applied PWM signal from DC to audio noise free 20kHz.brbr The ISL97636A features extensive protection functions that include string open and short circuit detections, OVP, OTP, thermal shutdown and an optional input overcurrent protection with master fault disconnect switch.brbr Available in the 24 Ld 4mmx4mm QFN, the ISL97636A operates from -40°C to +85°C with input voltage ranges from 6V to 24V for high LEDs count applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Channel LED Driver - ISL97636AIRZ - Renesas Electronics Corporation
Milpitas, CA, USA
6-Channel LED Driver
ISL97636AIRZ
6-Channel LED Driver ISL97636AIRZ
The ISL97636A is an integrated power LED driver that controls 6 channels of LED current for LCD backlight applications. The ISL97636A is capable of driving typically 54 (6x9) pieces of 3.5V/30mA or 60 (6x10) pieces of 3.2V/20mA LEDs. The ISL97636A's contains 6 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97636A features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation.brbr The LED brightness can be pulse width modulated with an applied PWM signal from DC to audio noise free 20kHz.brbr The ISL97636A features extensive protection functions that include string open and short circuit detections, OVP, OTP, thermal shutdown and an optional input overcurrent protection with master fault disconnect switch.brbr Available in the 24 Ld 4mmx4mm QFN, the ISL97636A operates from -40°C to +85°C with input voltage ranges from 6V to 24V for high LEDs count applications.

The ISL97636A is an integrated power LED driver that controls 6 channels of LED current for LCD backlight applications. The ISL97636A is capable of driving typically 54 (6x9) pieces of 3.5V/30mA or 60 (6x10) pieces of 3.2V/20mA LEDs. The ISL97636A's contains 6 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97636A features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation.brbr The LED brightness can be pulse width modulated with an applied PWM signal from DC to audio noise free 20kHz.brbr The ISL97636A features extensive protection functions that include string open and short circuit detections, OVP, OTP, thermal shutdown and an optional input overcurrent protection with master fault disconnect switch.brbr Available in the 24 Ld 4mmx4mm QFN, the ISL97636A operates from -40°C to +85°C with input voltage ranges from 6V to 24V for high LEDs count applications.

Supplier's Site Datasheet
Singapore, Singapore
35MA LED Driver IC
137-ISL97636AIRZ
35MA LED Driver IC 137-ISL97636AIRZ
IC LED DRVR RGLTR PWM 35MA 24QFN Product overview: ISL97636AIRZ from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97636AIRZ can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 35MA 24QFN Product overview: ISL97636AIRZ from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97636AIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - ISL97636AIRZ-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
ISL97636AIRZ-ND
LED Drivers ISL97636AIRZ-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 24-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 24-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
ISL97636AIRZ
LED Lighting Drivers ISL97636AIRZ
LED Lighting Drivers 6-CH LED DRVR

LED Lighting Drivers 6-CH LED DRVR

Buy Now Datasheet
PMIC - LED Drivers - ISL97636AIRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97636AIRZ
PMIC - LED Drivers ISL97636AIRZ
IC LED DRVR RGLTR DIM 35MA 24QFN

IC LED DRVR RGLTR DIM 35MA 24QFN

Supplier's Site Datasheet
Ic, Led Driver; Device Topology Renesas - 12N6894 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Led Driver; Device Topology Renesas
12N6894
Ic, Led Driver; Device Topology Renesas 12N6894
IC, LED DRIVER; Device Topology:Boost (Step Up); No. of Outputs:6Outputs; Output Current:35mA; Output Voltage:34.5V; Driver Case Style:QFN; No. of Pins:24Pins; Input Voltage Min:6V; Input Voltage Max:24V; Switching Frequency:1.2MHz RoHS Compliant: Yes

IC, LED DRIVER; Device Topology:Boost (Step Up); No. of Outputs:6Outputs; Output Current:35mA; Output Voltage:34.5V; Driver Case Style:QFN; No. of Pins:24Pins; Input Voltage Min:6V; Input Voltage Max:24V; Switching Frequency:1.2MHz RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL97636AIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97636AIRZ
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97636AIRZ
IC LED DRVR RGLTR PWM 35MA 24QFN

IC LED DRVR RGLTR PWM 35MA 24QFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL97636AIRZ 137-ISL97636AIRZ ISL97636AIRZ-ND ISL97636AIRZ ISL97636AIRZ 12N6894 ISL97636AIRZ
Product Name 6-Channel LED Driver 35MA LED Driver IC LED Drivers LED Lighting Drivers PMIC - LED Drivers Ic, Led Driver; Device Topology Renesas Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 6 to 24 volts 6 to 24 volts 6 to 24 volts 6 to 24 volts 6 to 24 volts
Output Voltage 34.5 volts 34.5 volts 34.5 volts
Output Current 35 milliamps 35 milliamps 35 milliamps 35 milliamps
Efficiency 91 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - CAT4134HV2-T2 - Lingto Electronic Limited
Specs
Output Current 250 milliamps
View Details
LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YQMFX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers
Linear Current Regulator LED Driver - A6264KLYTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers