Renesas Electronics Corporation SMBus 8-Channel LED Driver ISL97635IRZ-T

Description
The ISL97635 is a digitally controlled LED driver that controls 8 channels of LED current for LCD backlight applications. The ISL97635 is capable of driving typically 72 (8x9) pieces of 3.5V/30mA or 80 (8x10) pieces of 3.2V/20mA LEDs. The ISL97635’s 8 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97635 features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation. The LED dimming control can be achieved through a SMBus, an external PWM, or a variable DC (analog light sensor) input. SMBus controlled dimming allows 256 levels each of PWM and DC current adjustments. The SMBus PWM dimming frequency can be adjusted from 100Hz to 5kHz by an external capacitor. External PWM input allows up to 20kHz audio noise free PWM dimming. The SMBus PWM setting and an external PWMI signal can also be combined to provide a dynamic PWM dimming that complies with Intel’s DPST (Display Power Saving Technology) requirement. One or more channels can be selected sequentially in any order, allowing scrolling in RGB LED backlighting applications. The ISL97635 features extensive protection functions that include string open and short-circuit detections, OVP, OTP, thermal shutdown, and an optional input overcurrent protection with master fault disconnect switch. The fault conditions will be recorded in the Fault/Status register. There are selectable short-circuit thresholds and the switching frequency can be programmed between 600kHz and 1.2MHz. Available in the 24 Ld 4mmx4mm QFN, the ISL97635 operates from -40°C to +85°C with input voltage ranging from 6V to 24V.
Request a Quote Datasheet
Description
The ISL97635 is a digitally controlled LED driver that controls 8 channels of LED current for LCD backlight applications. The ISL97635 is capable of driving typically 72 (8x9) pieces of 3.5V/30mA or 80 (8x10) pieces of 3.2V/20mA LEDs. The ISL97635’s 8 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97635 features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation. The LED dimming control can be achieved through a SMBus, an external PWM, or a variable DC (analog light sensor) input. SMBus controlled dimming allows 256 levels each of PWM and DC current adjustments. The SMBus PWM dimming frequency can be adjusted from 100Hz to 5kHz by an external capacitor. External PWM input allows up to 20kHz audio noise free PWM dimming. The SMBus PWM setting and an external PWMI signal can also be combined to provide a dynamic PWM dimming that complies with Intel’s DPST (Display Power Saving Technology) requirement. One or more channels can be selected sequentially in any order, allowing scrolling in RGB LED backlighting applications. The ISL97635 features extensive protection functions that include string open and short-circuit detections, OVP, OTP, thermal shutdown, and an optional input overcurrent protection with master fault disconnect switch. The fault conditions will be recorded in the Fault/Status register. There are selectable short-circuit thresholds and the switching frequency can be programmed between 600kHz and 1.2MHz. Available in the 24 Ld 4mmx4mm QFN, the ISL97635 operates from -40°C to +85°C with input voltage ranging from 6V to 24V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMBus 8-Channel LED Driver - ISL97635IRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
SMBus 8-Channel LED Driver
ISL97635IRZ-T
SMBus 8-Channel LED Driver ISL97635IRZ-T
The ISL97635 is a digitally controlled LED driver that controls 8 channels of LED current for LCD backlight applications. The ISL97635 is capable of driving typically 72 (8x9) pieces of 3.5V/30mA or 80 (8x10) pieces of 3.2V/20mA LEDs. The ISL97635’s 8 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97635 features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation. The LED dimming control can be achieved through a SMBus, an external PWM, or a variable DC (analog light sensor) input. SMBus controlled dimming allows 256 levels each of PWM and DC current adjustments. The SMBus PWM dimming frequency can be adjusted from 100Hz to 5kHz by an external capacitor. External PWM input allows up to 20kHz audio noise free PWM dimming. The SMBus PWM setting and an external PWMI signal can also be combined to provide a dynamic PWM dimming that complies with Intel’s DPST (Display Power Saving Technology) requirement. One or more channels can be selected sequentially in any order, allowing scrolling in RGB LED backlighting applications. The ISL97635 features extensive protection functions that include string open and short-circuit detections, OVP, OTP, thermal shutdown, and an optional input overcurrent protection with master fault disconnect switch. The fault conditions will be recorded in the Fault/Status register. There are selectable short-circuit thresholds and the switching frequency can be programmed between 600kHz and 1.2MHz. Available in the 24 Ld 4mmx4mm QFN, the ISL97635 operates from -40°C to +85°C with input voltage ranging from 6V to 24V.

The ISL97635 is a digitally controlled LED driver that controls 8 channels of LED current for LCD backlight applications. The ISL97635 is capable of driving typically 72 (8x9) pieces of 3.5V/30mA or 80 (8x10) pieces of 3.2V/20mA LEDs. The ISL97635’s 8 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97635 features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation.
The LED dimming control can be achieved through a SMBus, an external PWM, or a variable DC (analog light sensor) input. SMBus controlled dimming allows 256 levels each of PWM and DC current adjustments. The SMBus PWM dimming frequency can be adjusted from 100Hz to 5kHz by an external capacitor. External PWM input allows up to 20kHz audio noise free PWM dimming. The SMBus PWM setting and an external PWMI signal can also be combined to provide a dynamic PWM dimming that complies with Intel’s DPST (Display Power Saving Technology) requirement.
One or more channels can be selected sequentially in any order, allowing scrolling in RGB LED backlighting applications.
The ISL97635 features extensive protection functions that include string open and short-circuit detections, OVP, OTP, thermal shutdown, and an optional input overcurrent protection with master fault disconnect switch. The fault conditions will be recorded in the Fault/Status register. There are selectable short-circuit thresholds and the switching frequency can be programmed between 600kHz and 1.2MHz.
Available in the 24 Ld 4mmx4mm QFN, the ISL97635 operates from -40°C to +85°C with input voltage ranging from 6V to 24V.

Supplier's Site Datasheet
LED Drivers - ISL97635IRZ-T-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
ISL97635IRZ-T-ND
LED Drivers ISL97635IRZ-T-ND
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 24-QFN (4x4)

LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 24-QFN (4x4)

Buy Now Datasheet
Ic,laser Diode/led Driver,llcc,24Pin,plastic Rohs Compliant Renesas - 96M3147 - Newark, An Avnet Company
Chicago, IL, United States
Ic,laser Diode/led Driver,llcc,24Pin,plastic Rohs Compliant Renesas
96M3147
Ic,laser Diode/led Driver,llcc,24Pin,plastic Rohs Compliant Renesas 96M3147
IC,Laser Diode/LED Driver,LLCC,24PIN,PL ASTIC RoHS Compliant: Yes

IC,Laser Diode/LED Driver,LLCC,24PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL97635IRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97635IRZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97635IRZ-T
IC LED DRVR RGLTR PWM 35MA 24QFN

IC LED DRVR RGLTR PWM 35MA 24QFN

Supplier's Site
PMIC - LED Drivers - ISL97635IRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97635IRZ-T
PMIC - LED Drivers ISL97635IRZ-T
IC LED DRVR RGLTR DIM 35MA 24QFN

IC LED DRVR RGLTR DIM 35MA 24QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL97635IRZ-T ISL97635IRZ-T-ND 96M3147 ISL97635IRZ-T ISL97635IRZ-T
Product Name SMBus 8-Channel LED Driver LED Drivers Ic,laser Diode/led Driver,llcc,24Pin,plastic Rohs Compliant Renesas Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 6 to 24 volts 6 to 24 volts 6 to 24 volts
Output Voltage 34.5 volts 34.5 volts
Output Current 35 milliamps 35 milliamps 35 milliamps
Efficiency 91 %
Unlock Full Specs
to access all available technical data

Similar Products

Quad String Boost Led Driver For Backlighting - A8519KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Driver IC - 137-LM27964SQ-I - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers