Renesas Electronics Corporation LED Drivers ISL97635AIRZ-T

Description
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 24-QFN (4x4)
Description
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 24-QFN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL97635AIRZ-T is a 6-channel LED driver designed for applications such as notebook displays, LCD monitors, and automotive lighting. It operates with an input voltage range of 6V to 24V and can drive up to 54 LEDs at 30mA or 60 LEDs at 20mA per channel, with a maximum output voltage of 34.5V. The device features ±1% current matching for improved LED uniformity and includes dynamic headroom control to optimize power efficiency. Dimming capabilities are versatile, supporting SMBus 8-bit PWM and DC current control, as well as external PWM inputs up to 20kHz. The ISL97635AIRZ-T incorporates multiple protection features, including string open and short-circuit detection, over-temperature and overvoltage protection, and input overcurrent protection with a disconnect switch. It operates at selectable switching frequencies of 600kHz or 1.2MHz and is housed in a compact 24-lead QFN package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The ISL97635AIRZ-T is a 6-channel LED driver designed for applications such as notebook displays, LCD monitors, and automotive lighting. It operates with an input voltage range of 6V to 24V and can drive up to 54 LEDs at 30mA or 60 LEDs at 20mA per channel, with a maximum output voltage of 34.5V. The device features ±1% current matching for improved LED uniformity and includes dynamic headroom control to optimize power efficiency. Dimming capabilities are versatile, supporting SMBus 8-bit PWM and DC current control, as well as external PWM inputs up to 20kHz. The ISL97635AIRZ-T incorporates multiple protection features, including string open and short-circuit detection, over-temperature and overvoltage protection, and input overcurrent protection with a disconnect switch. It operates at selectable switching frequencies of 600kHz or 1.2MHz and is housed in a compact 24-lead QFN package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - ISL97635AIRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
ISL97635AIRZ-T
LED Drivers ISL97635AIRZ-T
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 24-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number ISL97635AIRZ-T
Product Name LED Drivers
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 34.5 volts
Output Current 0.0350 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCP1803RGETG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
Specialty Logic - 1727-74LVC1GX04GV,125CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74, SOT-457
Packing Method Tape Reel
View Details
Gate Driver IC - SI8230BD-AS3 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details