The ISL97634 represents an efficient and highly integrated PWM boost LED driver that is suitable for LED backlighting in small size LCD panels. With integrated Schottky diode, OVP, and wide range of PWM dimming capability, the ISL97634 provides a simple, reliable, and flexible solution to the backlight designers.
The ISL97634 features a wide range of PWM dimming control capability. It allows dimming frequency as low as DC to 32kHz beyond audible spectrum. The ISL97634 also features a feedback disconnect switch to prevent the output from being modulated by the PWM dimming signal that minimizes system disturbance.
The ISL97634 is available in the 8 Ld TDFN (2mmx3mm) package. There are 14V, 18V, and 26V OVP options that are suitable for various number of LEDs in series. The ISL97634 is specified for operation over the -40°C to +85°C ambient temperature at input voltage from 2.4V to 5.5V.
IC LED DRVR RGLTR PWM 70MA 8TDFN Product overview: ISL97634IRT14Z-TK from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 70MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97634IRT14Z-T
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 70mA 8-TDFN (2x3)
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 70mA 8-TDFN (2x3)
IC,Laser Diode/LED Driver,LLCC,8PIN,PLA
LED DRIVER, BOOST/SEPIC, 1.45MHZ, TDFNEP ROHS COMPLIANT: YES
IC LED DRVR RGLTR PWM 70MA 8TDFN
IC LED DRVR RGLTR DIM 70MA 8TDFN
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | ISL97634IRT14Z-TK | 137-ISL97634IRT14Z-TK | ISL97634IRT14Z-TKTR-ND | 29M7180 | ISL97634IRT14Z-TK | ISL97634IRT14Z-TK |
| Product Name | White LED Driver with PWM Dimming | 70MA LED Driver IC | LED Drivers | Ic,laser Diode/led Driver,llcc,8Pin,plastic Rohs Compliant Renesas | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | ||
| Output Voltage | 27 volts | |||||
| Output Current | 40 milliamps | 70 milliamps | 70 milliamps | |||
| Efficiency | 85 % |