Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL97522IRZ-T ISL97522IRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 777493-ISL97522IRZ-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 38-VFQFN Exposed Pad Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 4.5 V ~ 13.2 V Part Status: Obsolete(EOL) Family Name: ISL97522 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): UCC3975PW; TSL1014IF; TSL1018IFT; ISL97522IRZ-T; UCC2976TRPW; TPS65160PWPG4; TPS65160APWPG4; TPS65161BPWPRG4 ; Introduction Date: April 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777493-ISL97522IRZ-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 38-VFQFN Exposed Pad Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 4.5 V ~ 13.2 V Part Status: Obsolete(EOL) Family Name: ISL97522 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): UCC3975PW; TSL1014IF; TSL1018IFT; ISL97522IRZ-T; UCC2976TRPW; TPS65160PWPG4; TPS65160APWPG4; TPS65161BPWPRG4 ; Introduction Date: April 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL97522IRZ-T - 777493-ISL97522IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL97522IRZ-T
777493-ISL97522IRZ-T
PMIC - PMIC - Power Management - Specialized - ISL97522IRZ-T 777493-ISL97522IRZ-T
Manufacturer: Intersil Win Source Part Number: 777493-ISL97522IRZ-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 38-VFQFN Exposed Pad Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 4.5 V ~ 13.2 V Part Status: Obsolete(EOL) Family Name: ISL97522 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): UCC3975PW; TSL1014IF; TSL1018IFT; ISL97522IRZ-T; UCC2976TRPW; TPS65160PWPG4; TPS65160APWPG4; TPS65161BPWPRG4 ; Introduction Date: April 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 777493-ISL97522IRZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 38-VFQFN Exposed Pad
Applications: LCD TV/Monitor
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 13.2 V
Part Status: Obsolete(EOL)
Family Name: ISL97522
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): UCC3975PW; TSL1014IF; TSL1018IFT; ISL97522IRZ-T; UCC2976TRPW; TPS65160PWPG4; TPS65160APWPG4; TPS65161BPWPRG4 ;
Introduction Date: April 21, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Power Management - Specialized - ISL97522IRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL97522IRZ-T
Power Management - Specialized ISL97522IRZ-T
LCD TV/Monitor PMIC 38-QFN (5x7)

LCD TV/Monitor PMIC 38-QFN (5x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 777493-ISL97522IRZ-T ISL97522IRZ-T
Product Name PMIC - PMIC - Power Management - Specialized - ISL97522IRZ-T Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515391 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details