Manufacturer: Intersil
Win Source Part Number: 018100-ISL95871CHRZ-
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 4
Current - Charging: Constant, Pulsed
Charge Current - Max: 8A
Battery Pack Voltage: 16.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 50-QFN (5x7)
Programmable Fault Protection: Over Temperature, Over Voltage, Short Circuit
Maximum Supply Voltage: 22V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Charger IC Lithium Ion 50-QFN (5x7)
IC SMBUS BATT CHRGR LIION 50QFN
IC BATT CHG LI-ION 1-4CELL 50QFN
IC BATT CHG LI-ION 1-4CELL 50QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 018100-ISL95871CHRZ-T | ISL95871CHRZ-T | 391-ISL95871CHRZ-T | ISL95871CHRZ-T | ISL95871CHRZ-T |
| Product Name | PMIC - PMIC - Battery Chargers - ISL95871CHRZ-T | Battery Chargers | IC SMBUS BATT CHRGR LIION 50QFN | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | 50-QFN (5x7) | 50-PowerVFQFN | QFN | ||
| Cells | 1 to 4 | ||||
| Supply Voltage | 22 volts | 19 volts | 16.8 volts |