Renesas Electronics Corporation Dc / Dc Controller, 3.3-25V, 1Mhz, Qfn20; Supply Voltage Min Renesas ISL95870BIRZ

Description
DC / DC CONTROLLER, 3.3-25V, 1MHZ, QFN20; Supply Voltage Min:3.3V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC / DC CONTROLLER, 3.3-25V, 1MHZ, QFN20; Supply Voltage Min:3.3V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc / Dc Controller, 3.3-25V, 1Mhz, Qfn20; Supply Voltage Min Renesas - 84AC7097 - Newark, An Avnet Company
Chicago, IL, United States
Dc / Dc Controller, 3.3-25V, 1Mhz, Qfn20; Supply Voltage Min Renesas
84AC7097
Dc / Dc Controller, 3.3-25V, 1Mhz, Qfn20; Supply Voltage Min Renesas 84AC7097
DC / DC CONTROLLER, 3.3-25V, 1MHZ, QFN20; Supply Voltage Min:3.3V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes

DC / DC CONTROLLER, 3.3-25V, 1MHZ, QFN20; Supply Voltage Min:3.3V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 84AC7097
Product Name Dc / Dc Controller, 3.3-25V, 1Mhz, Qfn20; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CP8913AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers