Renesas Electronics Corporation Dc / Dc Controller, 3.3-25V, 1Mhz, Utqfn; Supply Voltage Min Renesas ISL95870AHRUZ-T

Description
DC / DC CONTROLLER, 3.3-25V, 1MHZ, UTQFN; Supply Voltage Min:3.3V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; No. of Pins:20Pins; Switching Frequency:1MHz; Topology:Synchronous Buck (Step Down) RoHS Compliant: Yes
Datasheet
Description
DC / DC CONTROLLER, 3.3-25V, 1MHZ, UTQFN; Supply Voltage Min:3.3V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; No. of Pins:20Pins; Switching Frequency:1MHz; Topology:Synchronous Buck (Step Down) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc / Dc Controller, 3.3-25V, 1Mhz, Utqfn; Supply Voltage Min Renesas - 84AC7095 - Newark, An Avnet Company
Chicago, IL, United States
Dc / Dc Controller, 3.3-25V, 1Mhz, Utqfn; Supply Voltage Min Renesas
84AC7095
Dc / Dc Controller, 3.3-25V, 1Mhz, Utqfn; Supply Voltage Min Renesas 84AC7095
DC / DC CONTROLLER, 3.3-25V, 1MHZ, UTQFN; Supply Voltage Min:3.3V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; No. of Pins:20Pins; Switching Frequency:1MHz; Topology:Synchronous Buck (Step Down) RoHS Compliant: Yes

DC / DC CONTROLLER, 3.3-25V, 1MHZ, UTQFN; Supply Voltage Min:3.3V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; No. of Pins:20Pins; Switching Frequency:1MHz; Topology:Synchronous Buck (Step Down) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 84AC7095
Product Name Dc / Dc Controller, 3.3-25V, 1Mhz, Utqfn; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS33LM/B - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Dual SSOP Interface Transceiver IC - 704-74ALVT16652DL,512 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type Tube
View Details