Renesas Electronics Corporation Special Purpose Regulators ISL95866CHRZ

Description
Robust Ripple Regulator™ (R3) IMVP8™ Compliant Desktops Voltage Regulator IC 2 Output 52-QFN (6x6)
Datasheet
Description
Robust Ripple Regulator™ (R3) IMVP8™ Compliant Desktops Voltage Regulator IC 2 Output 52-QFN (6x6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - ISL95866CHRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL95866CHRZ
Special Purpose Regulators ISL95866CHRZ
Robust Ripple Regulator™ (R3) IMVP8™ Compliant Desktops Voltage Regulator IC 2 Output 52-QFN (6x6)

Robust Ripple Regulator™ (R3) IMVP8™ Compliant Desktops Voltage Regulator IC 2 Output 52-QFN (6x6)

Buy Now Datasheet
Power Management Ic, 20V, Qfn-52; Supply Voltage Renesas - 49AC8047 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, 20V, Qfn-52; Supply Voltage Renesas
49AC8047
Power Management Ic, 20V, Qfn-52; Supply Voltage Renesas 49AC8047
POWER MANAGEMENT IC, 20V, QFN-52; Supply Voltage:20V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:QFN; No. of Pins:52Pins; Operating Temperature Min:-; Operating RoHS Compliant: Yes

POWER MANAGEMENT IC, 20V, QFN-52; Supply Voltage:20V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:QFN; No. of Pins:52Pins; Operating Temperature Min:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL95866CHRZ 49AC8047
Product Name Special Purpose Regulators Power Management Ic, 20V, Qfn-52; Supply Voltage Renesas
Type 52-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658507 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details