Manufacturer: Renesas Electronics America
Win Source Part Number: 875935-ISL95862IIZ-T
Features: series Voltage Regulator IC Output
Package: Reel - TR
Family Name: ISL95862
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
ULTRABOOK PMIC 8X12 WLCSP 96 Product overview: ISL95862IIZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include WLCSP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, WLCSP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95862IIZ-T can be used for catalog matching and distributor lookup.
ULTRABOOK PMIC 8X12 WLCSP 96
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 875935-ISL95862IIZ-T | 750-ISL95862IIZ-T | ISL95862IIZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95862IIZ-T | WLCSP Power Management IC | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Reel - TR | Other; Tape & Reel (TR) | Other; 96-WFBGA, WLCSP |