Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95857CHRTZ ISL95857CHRTZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875929-ISL95857CHRTZ Series: Robust Ripple Regulator™ (R3) Features: series Voltage Regulator IC Output Package: Tube Family Name: ISL95857 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875929-ISL95857CHRTZ Series: Robust Ripple Regulator™ (R3) Features: series Voltage Regulator IC Output Package: Tube Family Name: ISL95857 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95857CHRTZ - 875929-ISL95857CHRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95857CHRTZ
875929-ISL95857CHRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95857CHRTZ 875929-ISL95857CHRTZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875929-ISL95857CHRTZ Series: Robust Ripple Regulator™ (R3) Features: series Voltage Regulator IC Output Package: Tube Family Name: ISL95857 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875929-ISL95857CHRTZ
Series: Robust Ripple Regulator™ (R3)
Features: series Voltage Regulator IC Output
Package: Tube
Family Name: ISL95857
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL95857CHRTZ
Power Management IC 750-ISL95857CHRTZ
IC REG IMVP8 NOTEBK 3OUT 40TQFN Product overview: ISL95857CHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95857CHRTZ can be used for catalog matching and distributor lookup.

IC REG IMVP8 NOTEBK 3OUT 40TQFN Product overview: ISL95857CHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95857CHRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95857CHRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95857CHRTZ
PMIC - Voltage Regulators - Special Purpose ISL95857CHRTZ
IC REG IMVP8 NOTEBK 3OUT 40TQFN

IC REG IMVP8 NOTEBK 3OUT 40TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 875929-ISL95857CHRTZ 750-ISL95857CHRTZ ISL95857CHRTZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95857CHRTZ Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube Other; Tray Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1584511 - RS Components, Ltd.
Specs
Regulator Category Charge Pump
Package Type DIP; Other; PDIP
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A3982SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 2 amps
View Details
2 suppliers
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Specs
Regulator Category Linear
View Details