Renesas Electronics Corporation Three Phase Pwm Controller, 28V, Tqfn-40; Input Voltage Renesas ISL95821CRTZ

Description
THREE PHASE PWM CONTROLLER, 28V, TQFN-40; Input Voltage:28V; Output Voltage:2.3V; Output Current:90A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:- RoHS Compliant: Yes
Datasheet
Description
THREE PHASE PWM CONTROLLER, 28V, TQFN-40; Input Voltage:28V; Output Voltage:2.3V; Output Current:90A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Phase Pwm Controller, 28V, Tqfn-40; Input Voltage Renesas - 27X1638 - Newark, An Avnet Company
Chicago, IL, United States
Three Phase Pwm Controller, 28V, Tqfn-40; Input Voltage Renesas
27X1638
Three Phase Pwm Controller, 28V, Tqfn-40; Input Voltage Renesas 27X1638
THREE PHASE PWM CONTROLLER, 28V, TQFN-40; Input Voltage:28V; Output Voltage:2.3V; Output Current:90A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:- RoHS Compliant: Yes

THREE PHASE PWM CONTROLLER, 28V, TQFN-40; Input Voltage:28V; Output Voltage:2.3V; Output Current:90A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27X1638
Product Name Three Phase Pwm Controller, 28V, Tqfn-40; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8834 2.2A Low Voltage Stepper w/ 32-step Indexer or Dual Brushed DC Motor Driver (Indexer or PH/EN Ctrl) - DRV8834PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 2 to 11 volts
View Details
7 suppliers
MECHATROLINK-III SERVOPACKs - SGD7S-1R6A30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details