Renesas Electronics Corporation Voltage Regulator, Buck, Adj, Qfn-20, Full Reel; Supply Voltage Min Renesas ISL95813IRZ-T

Description
VOLTAGE REGULATOR, BUCK, ADJ, QFN-20, FULL REEL; Supply Voltage Min:4.6V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1.05MHz; MSL:- RoHS Compliant: Yes
Description
VOLTAGE REGULATOR, BUCK, ADJ, QFN-20, FULL REEL; Supply Voltage Min:4.6V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1.05MHz; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, Buck, Adj, Qfn-20, Full Reel; Supply Voltage Min Renesas - 94W8232 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Buck, Adj, Qfn-20, Full Reel; Supply Voltage Min Renesas
94W8232
Voltage Regulator, Buck, Adj, Qfn-20, Full Reel; Supply Voltage Min Renesas 94W8232
VOLTAGE REGULATOR, BUCK, ADJ, QFN-20, FULL REEL; Supply Voltage Min:4.6V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1.05MHz; MSL:- RoHS Compliant: Yes

VOLTAGE REGULATOR, BUCK, ADJ, QFN-20, FULL REEL; Supply Voltage Min:4.6V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1.05MHz; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 94W8232
Product Name Voltage Regulator, Buck, Adj, Qfn-20, Full Reel; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 702-SI3019-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers