Renesas Electronics Corporation Voltage Regulator, Buck, Adjustable, Qfn-20; Supply Voltage Min Renesas ISL95813HRZ

Description
VOLTAGE REGULATOR, BUCK, ADJUSTABLE, QFN-20; Supply Voltage Min:4.6V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1.05MHz; Product Range:- RoHS Compliant: Yes
Description
VOLTAGE REGULATOR, BUCK, ADJUSTABLE, QFN-20; Supply Voltage Min:4.6V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1.05MHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, Buck, Adjustable, Qfn-20; Supply Voltage Min Renesas - 94W8229 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Buck, Adjustable, Qfn-20; Supply Voltage Min Renesas
94W8229
Voltage Regulator, Buck, Adjustable, Qfn-20; Supply Voltage Min Renesas 94W8229
VOLTAGE REGULATOR, BUCK, ADJUSTABLE, QFN-20; Supply Voltage Min:4.6V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1.05MHz; Product Range:- RoHS Compliant: Yes

VOLTAGE REGULATOR, BUCK, ADJUSTABLE, QFN-20; Supply Voltage Min:4.6V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1.05MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 94W8229
Product Name Voltage Regulator, Buck, Adjustable, Qfn-20; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Distance and angle measurement - SSI Transmitter Interface - 750-630/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI3225-KQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Line Interface ICs - 1914991 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4588TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details