Renesas Electronics Corporation Voltage Regulator, Buck, Adj, Qfn-20, Full Reel; Supply Voltage Min Renesas ISL95813HRZ-T

Description
VOLTAGE REGULATOR, BUCK, ADJ, QFN-20, FULL REEL; Supply Voltage Min:4.6V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1.05MHz; MSL:- RoHS Compliant: Yes
Description
VOLTAGE REGULATOR, BUCK, ADJ, QFN-20, FULL REEL; Supply Voltage Min:4.6V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1.05MHz; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, Buck, Adj, Qfn-20, Full Reel; Supply Voltage Min Renesas - 94W8230 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Buck, Adj, Qfn-20, Full Reel; Supply Voltage Min Renesas
94W8230
Voltage Regulator, Buck, Adj, Qfn-20, Full Reel; Supply Voltage Min Renesas 94W8230
VOLTAGE REGULATOR, BUCK, ADJ, QFN-20, FULL REEL; Supply Voltage Min:4.6V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1.05MHz; MSL:- RoHS Compliant: Yes

VOLTAGE REGULATOR, BUCK, ADJ, QFN-20, FULL REEL; Supply Voltage Min:4.6V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1.05MHz; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 94W8230
Product Name Voltage Regulator, Buck, Adj, Qfn-20, Full Reel; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Power Switch ICs - 2238494 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details