The ISL95538B is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL95538B provides the NVDC charging function, system bus regulation, and protection features for tablet, Ultrabook, and notebook platforms. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response.
In Charging mode, the ISL95538B takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries.
As an NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL95538B can operate with only a battery, an adapter, or both connected.
The ISL95538B supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries.
The ISL95538B has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.
IC BATT CHG LI-ION 1-4CEL 32TQFN
IC BATT CHG LI-ION 1-4CEL 32TQFN
IC BATT CHG LI-ION 1-4CEL 32TQFN
Charger IC Lithium Ion 32-TQFN (4x4)
BATT CHARGER, LI-ION/LI-POL, TQFN-32; Battery Type:Li-Ion, Li-Pol; Input Voltage:23.4V; Battery Charge Voltage:18.304V; Charge Current Max:-; Battery IC Case Style:TQFN; No. of Pins:32Pins; No. of Series Cells:4; Operating RoHS Compliant: Yes
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL95538BIRTZ | ISL95538BIRTZ-ND | ISL95538BIRTZ | ISL95538BIRTZ | ISL95538BIRTZ | 47AC9039 |
| Product Name | Buck-Boost Narrow VDC Battery Charger for Power Bank Application with SMBus Interface and USB OTG | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Batt Charger, Li-Ion/li-Pol, Tqfn-32; Battery Type Renesas |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | Li-Ion; Li-Ion, Li-Pol | ||
| Package Type | QFNL | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | TQFN | ||
| Supply Voltage | 3.2 to 23.4 volts | 23.4 volts | 18.3 volts | 23.4 volts | ||
| Charge Current | 64 to 512 mA |