Renesas Electronics Corporation Buck-Boost Narrow VDC Battery Charger for Power Bank Application with SMBus Interface and USB OTG ISL95538BHRTZ-TK

Description
The ISL95538B is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL95538B provides the NVDC charging function, system bus regulation, and protection features for tablet, Ultrabook, and notebook platforms. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response. In Charging mode, the ISL95538B takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries. As an NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL95538B can operate with only a battery, an adapter, or both connected. The ISL95538B supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries. The ISL95538B has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.
Request a Quote Datasheet
Description
The ISL95538B is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL95538B provides the NVDC charging function, system bus regulation, and protection features for tablet, Ultrabook, and notebook platforms. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response. In Charging mode, the ISL95538B takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries. As an NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL95538B can operate with only a battery, an adapter, or both connected. The ISL95538B supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries. The ISL95538B has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck-Boost Narrow VDC Battery Charger for Power Bank Application with SMBus Interface and USB OTG - ISL95538BHRTZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Buck-Boost Narrow VDC Battery Charger for Power Bank Application with SMBus Interface and USB OTG
ISL95538BHRTZ-TK
Buck-Boost Narrow VDC Battery Charger for Power Bank Application with SMBus Interface and USB OTG ISL95538BHRTZ-TK
The ISL95538B is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL95538B provides the NVDC charging function, system bus regulation, and protection features for tablet, Ultrabook, and notebook platforms. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response. In Charging mode, the ISL95538B takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries. As an NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL95538B can operate with only a battery, an adapter, or both connected. The ISL95538B supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries. The ISL95538B has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.

The ISL95538B is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL95538B provides the NVDC charging function, system bus regulation, and protection features for tablet, Ultrabook, and notebook platforms. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response.
In Charging mode, the ISL95538B takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries.
As an NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL95538B can operate with only a battery, an adapter, or both connected.
The ISL95538B supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries.
The ISL95538B has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL95538BHRTZ-TK-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL95538BHRTZ-TK-ND
PMIC - Battery Chargers ISL95538BHRTZ-TK-ND
IC BATT CHG LI-ION 1-4CEL 32TQFN

IC BATT CHG LI-ION 1-4CEL 32TQFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL95538BHRTZ-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL95538BHRTZ-TK
PMIC - Battery Chargers ISL95538BHRTZ-TK
IC BATT CHG LI-ION 1-4CEL 32TQFN

IC BATT CHG LI-ION 1-4CEL 32TQFN

Supplier's Site Datasheet
Battery Chargers - ISL95538BHRTZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL95538BHRTZ-TK
Battery Chargers ISL95538BHRTZ-TK
Charger IC Lithium Ion 32-TQFN (4x4)

Charger IC Lithium Ion 32-TQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL95538BHRTZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL95538BHRTZ-TK
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL95538BHRTZ-TK
IC BATT CHG LI-ION 1-4CEL 32TQFN

IC BATT CHG LI-ION 1-4CEL 32TQFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL95538BHRTZ-TK ISL95538BHRTZ-TK-ND ISL95538BHRTZ-TK ISL95538BHRTZ-TK ISL95538BHRTZ-TK
Product Name Buck-Boost Narrow VDC Battery Charger for Power Bank Application with SMBus Interface and USB OTG PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Package Type QFNL 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad
Supply Voltage 3.2 to 23.4 volts 23.4 volts 18.3 volts
Charge Current 64 to 512 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1904528 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type So
Pins 16
View Details
BQ24166 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24166YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
PMIC - Battery Chargers - MAX1508YETA-T - Lingto Electronic Limited
Specs
Charger Type Linear
View Details