Renesas Electronics Corporation PMIC - Battery Chargers ISL95520AHRZ

Description
IC BATT CHG LI-ION 2-4CELL 32QFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 2-4CELL 32QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - ISL95520AHRZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL95520AHRZ-ND
PMIC - Battery Chargers ISL95520AHRZ-ND
IC BATT CHG LI-ION 2-4CELL 32QFN

IC BATT CHG LI-ION 2-4CELL 32QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL95520AHRZ - 875897-ISL95520AHRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL95520AHRZ
875897-ISL95520AHRZ
PMIC - PMIC - Battery Chargers - ISL95520AHRZ 875897-ISL95520AHRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875897-ISL95520AHRZ Series: R3™ Features: Charger IC Package: Tube Family Name: ISL95520 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875897-ISL95520AHRZ
Series: R3™
Features: Charger IC
Package: Tube
Family Name: ISL95520
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Battery Chargers - ISL95520AHRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL95520AHRZ
PMIC - Battery Chargers ISL95520AHRZ
IC BATT CHG LI-ION 2-4CELL 32QFN

IC BATT CHG LI-ION 2-4CELL 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL95520AHRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL95520AHRZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL95520AHRZ
IC BATT CHG LI-ION 2-4CELL 32QFN

IC BATT CHG LI-ION 2-4CELL 32QFN

Supplier's Site
Battery Chargers - ISL95520AHRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL95520AHRZ
Battery Chargers ISL95520AHRZ
Charger IC Lithium Ion/Polymer 32-QFN (4x4)

Charger IC Lithium Ion/Polymer 32-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL95520AHRZ-ND 875897-ISL95520AHRZ ISL95520AHRZ ISL95520AHRZ ISL95520AHRZ
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL95520AHRZ PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers
Features Over Current Protection; Lead-Free Over Current Protection Over Current Protection
Package Type 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900040P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details
BQ24120 Synchronous Switch-Mode 1-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24120RHLTG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Package Type VQFN
View Details
3 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details