Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190495-ISL95210IRZ
Packaging: Tube
Mounting Style: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 10A
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (4x6)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 2.16V
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: ISL95210
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 400kHz, 533kHz, 800kHz
Voltage - Input (Minimum): 2.97V
Voltage - Input (Maximum): 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190495-ISL95210IRZ |
| Product Name | Electronic Surplus - ISL95210IRZ |