Renesas Electronics Corporation Narrow VDC Regulator/Charger with SMBus Interface ISL9520HRTZ

Description
The ISL9520 is a highly integrated narrow VDC system voltage regulator and battery charger controller. Operating parameters are programmable over the System Management Bus (SMBus). The ISL9520 is designed for applications where the system power source is either the battery pack or the output of the regulator/charger. This makes the max voltage to the system equal to the max battery voltage instead of the max adapter voltage. The ISL9520 also includes a patented system to control trickle charging deeply discharged batteries while maintaining system voltage at a user defined minimum. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation and variable switching frequency for enhanced light load efficiency and AC-adapter boosting prevention. The ISL9520 can charge two, three, or four series connected Lithium-ion cells, at up to 8A charge current. Default settings for 2-, 3- or 4-cell operation at power-up are selected by an external pin. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy. The ISL9520 provides an open drain digital output that indicates the presence of the AC-adapter. The ISL9520 also provides an analog output that indicates the battery discharge current and an output that indicates the adapter current.
Request a Quote Datasheet
Description
The ISL9520 is a highly integrated narrow VDC system voltage regulator and battery charger controller. Operating parameters are programmable over the System Management Bus (SMBus). The ISL9520 is designed for applications where the system power source is either the battery pack or the output of the regulator/charger. This makes the max voltage to the system equal to the max battery voltage instead of the max adapter voltage. The ISL9520 also includes a patented system to control trickle charging deeply discharged batteries while maintaining system voltage at a user defined minimum. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation and variable switching frequency for enhanced light load efficiency and AC-adapter boosting prevention. The ISL9520 can charge two, three, or four series connected Lithium-ion cells, at up to 8A charge current. Default settings for 2-, 3- or 4-cell operation at power-up are selected by an external pin. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy. The ISL9520 provides an open drain digital output that indicates the presence of the AC-adapter. The ISL9520 also provides an analog output that indicates the battery discharge current and an output that indicates the adapter current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Narrow VDC Regulator/Charger with SMBus Interface - ISL9520HRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
Narrow VDC Regulator/Charger with SMBus Interface
ISL9520HRTZ
Narrow VDC Regulator/Charger with SMBus Interface ISL9520HRTZ
The ISL9520 is a highly integrated narrow VDC system voltage regulator and battery charger controller. Operating parameters are programmable over the System Management Bus (SMBus). The ISL9520 is designed for applications where the system power source is either the battery pack or the output of the regulator/charger. This makes the max voltage to the system equal to the max battery voltage instead of the max adapter voltage. The ISL9520 also includes a patented system to control trickle charging deeply discharged batteries while maintaining system voltage at a user defined minimum. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation and variable switching frequency for enhanced light load efficiency and AC-adapter boosting prevention. The ISL9520 can charge two, three, or four series connected Lithium-ion cells, at up to 8A charge current. Default settings for 2-, 3- or 4-cell operation at power-up are selected by an external pin. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy. The ISL9520 provides an open drain digital output that indicates the presence of the AC-adapter. The ISL9520 also provides an analog output that indicates the battery discharge current and an output that indicates the adapter current.

The ISL9520 is a highly integrated narrow VDC system voltage regulator and battery charger controller. Operating parameters are programmable over the System Management Bus (SMBus). The ISL9520 is designed for applications where the system power source is either the battery pack or the output of the regulator/charger. This makes the max voltage to the system equal to the max battery voltage instead of the max adapter voltage. The ISL9520 also includes a patented system to control trickle charging deeply discharged batteries while maintaining system voltage at a user defined minimum. High efficiency is achieved with a DC/DC
synchronous-rectifier buck converter, equipped with diode emulation and variable switching frequency for enhanced light load efficiency and AC-adapter boosting prevention. The ISL9520 can charge two, three, or four series connected Lithium-ion cells, at up to 8A charge current. Default settings for 2-, 3- or 4-cell operation at power-up are selected by an external pin. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy.
The ISL9520 provides an open drain digital output that indicates the presence of the AC-adapter. The ISL9520 also provides an analog output that indicates the battery discharge current and an output that indicates the adapter current.

Supplier's Site Datasheet
PMIC - PMIC - Battery Chargers - ISL9520HRTZ - 1048990-ISL9520HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9520HRTZ
1048990-ISL9520HRTZ
PMIC - PMIC - Battery Chargers - ISL9520HRTZ 1048990-ISL9520HRTZ
Manufacturer: Intersil Win Source Part Number: 1048990-ISL9520HRTZ Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 2 to 4 Current - Charging: Constant, Pulsed Charge Current - Max: 8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 28-TQFN (4x4) Programmable Fault Protection: Short Circuit Maximum Supply Voltage: 22V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 1048990-ISL9520HRTZ
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Current - Charging: Constant, Pulsed
Charge Current - Max: 8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 28-TQFN (4x4)
Programmable Fault Protection: Short Circuit
Maximum Supply Voltage: 22V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Battery Chargers - ISL9520HRTZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9520HRTZ-ND
PMIC - Battery Chargers ISL9520HRTZ-ND
IC BATT CHG LI-ION 2-4CEL 28TQFN

IC BATT CHG LI-ION 2-4CEL 28TQFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL9520HRTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL9520HRTZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL9520HRTZ
IC BATT CHG LI-ION 2-4CEL 28TQFN

IC BATT CHG LI-ION 2-4CEL 28TQFN

Supplier's Site
PMIC - Battery Chargers - ISL9520HRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9520HRTZ
PMIC - Battery Chargers ISL9520HRTZ
IC BATT CHG LI-ION 2-4CEL 28TQFN

IC BATT CHG LI-ION 2-4CEL 28TQFN

Supplier's Site Datasheet
Battery Chargers - ISL9520HRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9520HRTZ
Battery Chargers ISL9520HRTZ
Charger IC Lithium Ion 28-TQFN (4x4)

Charger IC Lithium Ion 28-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL9520HRTZ 1048990-ISL9520HRTZ ISL9520HRTZ-ND ISL9520HRTZ ISL9520HRTZ ISL9520HRTZ
Product Name Narrow VDC Regulator/Charger with SMBus Interface PMIC - PMIC - Battery Chargers - ISL9520HRTZ PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers
Package Type QFNL 28-TQFN (4x4) 28-WFQFN Exposed Pad 28-WFQFN Exposed Pad
Supply Voltage 9 to 22 volts 22 volts 22 volts
Charge Current 256 mA 8000 mA 8000 mA 8000 mA
Accuracy 0.5000 %
Cells 2 to 4 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1922392P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 24
Operating Temperature 85 C (185 F)
View Details
BQ24192I I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path - BQ24192IRGET - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details