Renesas Electronics Corporation Narrow VDC Regulator/Charger with SMBus Interface ISL9519HRTZ-T

Description
The ISL9519 is a highly integrated narrow VDC system voltage regulator and battery charger controller. Operating parameters are programmable over the System Management Bus (SMBus). The ISL9519 is designed for applications where the system power source is either the battery pack or the output of the regulator/charger. This makes the max voltage to the system equal to the max battery voltage instead of the max adapter voltage. The ISL9519 also includes a patented system to control trickle charging deeply discharged batteries while maintaining system voltage at a user defined minimum. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation and variable switching frequency for enhanced light load efficiency and AC-adapter boosting prevention. The ISL9519 can charge one, two or three series connected Lithium-ion cells, at up to 8A charge current. Default settings for 1-, 2- or 3-cell operation at power-up are selected by an external pin. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy.brbr The ISL9519 provides an open drain digital output that indicates the presence of the AC-adapter. The ISL9519 also provides an analog output that indicates the adapter current.
Request a Quote Datasheet
Description
The ISL9519 is a highly integrated narrow VDC system voltage regulator and battery charger controller. Operating parameters are programmable over the System Management Bus (SMBus). The ISL9519 is designed for applications where the system power source is either the battery pack or the output of the regulator/charger. This makes the max voltage to the system equal to the max battery voltage instead of the max adapter voltage. The ISL9519 also includes a patented system to control trickle charging deeply discharged batteries while maintaining system voltage at a user defined minimum. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation and variable switching frequency for enhanced light load efficiency and AC-adapter boosting prevention. The ISL9519 can charge one, two or three series connected Lithium-ion cells, at up to 8A charge current. Default settings for 1-, 2- or 3-cell operation at power-up are selected by an external pin. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy.brbr The ISL9519 provides an open drain digital output that indicates the presence of the AC-adapter. The ISL9519 also provides an analog output that indicates the adapter current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Narrow VDC Regulator/Charger with SMBus Interface - ISL9519HRTZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Narrow VDC Regulator/Charger with SMBus Interface
ISL9519HRTZ-T
Narrow VDC Regulator/Charger with SMBus Interface ISL9519HRTZ-T
The ISL9519 is a highly integrated narrow VDC system voltage regulator and battery charger controller. Operating parameters are programmable over the System Management Bus (SMBus). The ISL9519 is designed for applications where the system power source is either the battery pack or the output of the regulator/charger. This makes the max voltage to the system equal to the max battery voltage instead of the max adapter voltage. The ISL9519 also includes a patented system to control trickle charging deeply discharged batteries while maintaining system voltage at a user defined minimum. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation and variable switching frequency for enhanced light load efficiency and AC-adapter boosting prevention. The ISL9519 can charge one, two or three series connected Lithium-ion cells, at up to 8A charge current. Default settings for 1-, 2- or 3-cell operation at power-up are selected by an external pin. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy.brbr The ISL9519 provides an open drain digital output that indicates the presence of the AC-adapter. The ISL9519 also provides an analog output that indicates the adapter current.

The ISL9519 is a highly integrated narrow VDC system voltage regulator and battery charger controller. Operating parameters are programmable over the System Management Bus (SMBus). The ISL9519 is designed for applications where the system power source is either the battery pack or the output of the regulator/charger. This makes the max voltage to the system equal to the max battery voltage instead of the max adapter voltage. The ISL9519 also includes a patented system to control trickle charging deeply discharged batteries while maintaining system voltage at a user defined minimum. High efficiency is achieved with a DC/DC synchronous-rectifier buck converter, equipped with diode emulation and variable switching frequency for enhanced light load efficiency and AC-adapter boosting prevention. The ISL9519 can charge one, two or three series connected Lithium-ion cells, at up to 8A charge current. Default settings for 1-, 2- or 3-cell operation at power-up are selected by an external pin. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy.brbr The ISL9519 provides an open drain digital output that indicates the presence of the AC-adapter. The ISL9519 also provides an analog output that indicates the adapter current.

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL9519HRTZ-TCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9519HRTZ-TCT-ND
PMIC - Battery Chargers ISL9519HRTZ-TCT-ND
IC BATT CHG LI-ION 1-3CEL 28TQFN

IC BATT CHG LI-ION 1-3CEL 28TQFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL9519HRTZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9519HRTZ-TTR-ND
PMIC - Battery Chargers ISL9519HRTZ-TTR-ND
IC BATT CHG LI-ION 1-3CEL 28TQFN

IC BATT CHG LI-ION 1-3CEL 28TQFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL9519HRTZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9519HRTZ-T
PMIC - Battery Chargers ISL9519HRTZ-T
IC BATT CHG LI-ION 1-3CEL 28TQFN

IC BATT CHG LI-ION 1-3CEL 28TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL9519HRTZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL9519HRTZ-T
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL9519HRTZ-T
IC BATT CHG LI-ION 1-3CEL 28TQFN

IC BATT CHG LI-ION 1-3CEL 28TQFN

Supplier's Site
Battery Chargers - ISL9519HRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9519HRTZ-T
Battery Chargers ISL9519HRTZ-T
Charger IC Lithium Ion 28-QFN (4x4)

Charger IC Lithium Ion 28-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL9519HRTZ-T ISL9519HRTZ-TCT-ND ISL9519HRTZ-T ISL9519HRTZ-T ISL9519HRTZ-T
Product Name Narrow VDC Regulator/Charger with SMBus Interface PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers
Package Type QFNL 28-WFQFN Exposed Pad 28-WFQFN Exposed Pad
Supply Voltage 4.5 to 22 volts 22 volts
Charge Current 166 to 346 mA 8000 mA 8000 mA
Accuracy 0.5000 %
Features Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products