Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1317163-ISL9517HRZ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Packaging: Tube
Standard Package: 60
Mounting: Surface Mount
Fault Protection: Over Temperature
Voltage - Supply (Max): 25V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 17.64V (Max)
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -10°C ~ 100°C
Case / Package: 28-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL9517
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Charger IC Lithium Ion/Polymer 28-QFN (5x5)
IC BATT CHG LI-ION 2-4CELL 28QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1317163-ISL9517HRZ | ISL9517HRZ | ISL9517HRZ |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer |