IC, PWN CONTROLLER; Controller IC Case Style:TSSOP; No. of Pins:38Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 65T7375 |
| Product Name | Ic, Pwn Controller; Controller Ic Case Style Renesas |
| Product | Pulse Width Modulation Drive |