Renesas Electronics Corporation Battery Management ISL94216IRZ

Description
Battery Battery Monitor IC Multi-Chemistry 64-QFN (9x9)
Datasheet
Description
Battery Battery Monitor IC Multi-Chemistry 64-QFN (9x9)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - ISL94216IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ISL94216IRZ
Battery Management ISL94216IRZ
Battery Battery Monitor IC Multi-Chemistry 64-QFN (9x9)

Battery Battery Monitor IC Multi-Chemistry 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - ISL94216IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
ISL94216IRZ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management ISL94216IRZ
IC BATT MON MULTI-CHEM 16C 64QFN

IC BATT MON MULTI-CHEM 16C 64QFN

Supplier's Site
Battery Front End Ic, 16-Cell, 85Deg C; Battery Type Renesas - 83AH4468 - Newark, An Avnet Company
Chicago, IL, United States
Battery Front End Ic, 16-Cell, 85Deg C; Battery Type Renesas
83AH4468
Battery Front End Ic, 16-Cell, 85Deg C; Battery Type Renesas 83AH4468
BATTERY FRONT END IC, 16-CELL, 85DEG C; Battery Type:-; Interfaces:1 Wire, I2C, SPI; No. of Cells:16Cells; Supply Voltage Min:12V; Supply Voltage Max:55V; IC Case / Package:QFN-EP; No. of Pins:64Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

BATTERY FRONT END IC, 16-CELL, 85DEG C; Battery Type:-; Interfaces:1 Wire, I2C, SPI; No. of Cells:16Cells; Supply Voltage Min:12V; Supply Voltage Max:55V; IC Case / Package:QFN-EP; No. of Pins:64Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL94216IRZ ISL94216IRZ 83AH4468
Product Name Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Front End Ic, 16-Cell, 85Deg C; Battery Type Renesas
Type 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage References - 9210833 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details