Renesas Electronics Corporation 4- to 6-Cell Li-ion Battery Management Analog Front-End ISL94208IRZ

Description
The ISL94208 battery management IC is designed for use with a microcontroller and features an analog front-end with overcurrent protection for multi-cell Li-ion battery packs. The ISL94208 supports battery packs consisting of four to six cells in series and one or more cells in parallel. Using an internal analog multiplexer, the ISL94208 allows a separate microcontroller with an A/D converter to monitor each cell voltage plus internal and external temperature. The ISL94208 provides integral overcurrent and short-circuit protection circuitry, an internal 3.3V voltage regulator, internal cell balancing switches, and drive circuitry for external FET devices for control of pack charge and discharge.
Request a Quote Datasheet
Description
The ISL94208 battery management IC is designed for use with a microcontroller and features an analog front-end with overcurrent protection for multi-cell Li-ion battery packs. The ISL94208 supports battery packs consisting of four to six cells in series and one or more cells in parallel. Using an internal analog multiplexer, the ISL94208 allows a separate microcontroller with an A/D converter to monitor each cell voltage plus internal and external temperature. The ISL94208 provides integral overcurrent and short-circuit protection circuitry, an internal 3.3V voltage regulator, internal cell balancing switches, and drive circuitry for external FET devices for control of pack charge and discharge.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4- to 6-Cell Li-ion Battery Management Analog Front-End - ISL94208IRZ - Renesas Electronics Corporation
Milpitas, CA, USA
4- to 6-Cell Li-ion Battery Management Analog Front-End
ISL94208IRZ
4- to 6-Cell Li-ion Battery Management Analog Front-End ISL94208IRZ
The ISL94208 battery management IC is designed for use with a microcontroller and features an analog front-end with overcurrent protection for multi-cell Li-ion battery packs. The ISL94208 supports battery packs consisting of four to six cells in series and one or more cells in parallel. Using an internal analog multiplexer, the ISL94208 allows a separate microcontroller with an A/D converter to monitor each cell voltage plus internal and external temperature. The ISL94208 provides integral overcurrent and short-circuit protection circuitry, an internal 3.3V voltage regulator, internal cell balancing switches, and drive circuitry for external FET devices for control of pack charge and discharge.

The ISL94208 battery management IC is designed for use with a microcontroller and features an analog front-end with overcurrent protection for multi-cell Li-ion battery packs. The ISL94208 supports battery packs consisting of four to six cells in series and one or more cells in parallel.
Using an internal analog multiplexer, the ISL94208 allows a separate microcontroller with an A/D converter to monitor each cell voltage plus internal and external temperature.
The ISL94208 provides integral overcurrent and short-circuit protection circuitry, an internal 3.3V voltage regulator, internal cell balancing switches, and drive circuitry for external FET devices for control of pack charge and discharge.

Supplier's Site Datasheet
PMIC - PMIC - Battery Management - ISL94208IRZ - 875885-ISL94208IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - ISL94208IRZ
875885-ISL94208IRZ
PMIC - PMIC - Battery Management - ISL94208IRZ 875885-ISL94208IRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875885-ISL94208IRZ Features: Battery IC Package: Tube Family Name: ISL94208 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875885-ISL94208IRZ
Features: Battery IC
Package: Tube
Family Name: ISL94208
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
ISL94208IRZ
Battery Management ISL94208IRZ
Battery Management 4-6 Cell Li-ion Battery AFE

Battery Management 4-6 Cell Li-ion Battery AFE

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - ISL94208IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
ISL94208IRZ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management ISL94208IRZ
IC BAT PWR MGT LI-ION 4-6C 32QFN

IC BAT PWR MGT LI-ION 4-6C 32QFN

Supplier's Site
Battery Management - ISL94208IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ISL94208IRZ
Battery Management ISL94208IRZ
Battery Power Management IC Lithium Ion 32-QFN (5x5)

Battery Power Management IC Lithium Ion 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL94208IRZ 875885-ISL94208IRZ ISL94208IRZ ISL94208IRZ ISL94208IRZ
Product Name 4- to 6-Cell Li-ion Battery Management Analog Front-End PMIC - PMIC - Battery Management - ISL94208IRZ Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type QFNL 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921472P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details