Renesas Electronics Corporation 3-to-8 Cell Li-ion Battery Pack Monitor ISL94203IRTZ

Description
The ISL94203 is a Li-ion battery monitor IC that supports from 3 to 8 series connected cells. It provides full battery monitoring and pack control. The ISL94203 provides automatic shutdown and recovery from out of bounds conditions and automatically controls pack cell balancing. The ISL94203 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.
Request a Quote Datasheet
Description
The ISL94203 is a Li-ion battery monitor IC that supports from 3 to 8 series connected cells. It provides full battery monitoring and pack control. The ISL94203 provides automatic shutdown and recovery from out of bounds conditions and automatically controls pack cell balancing. The ISL94203 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-to-8 Cell Li-ion Battery Pack Monitor - ISL94203IRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
3-to-8 Cell Li-ion Battery Pack Monitor
ISL94203IRTZ
3-to-8 Cell Li-ion Battery Pack Monitor ISL94203IRTZ
The ISL94203 is a Li-ion battery monitor IC that supports from 3 to 8 series connected cells. It provides full battery monitoring and pack control. The ISL94203 provides automatic shutdown and recovery from out of bounds conditions and automatically controls pack cell balancing. The ISL94203 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.

The ISL94203 is a Li-ion battery monitor IC that supports from 3 to 8 series connected cells. It provides full battery monitoring and pack control. The ISL94203 provides automatic shutdown and recovery from out of bounds conditions and automatically controls pack cell balancing.
The ISL94203 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.

Supplier's Site Datasheet
PMIC - PMIC - Battery Management - ISL94203IRTZ - 1190489-ISL94203IRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - ISL94203IRTZ
1190489-ISL94203IRTZ
PMIC - PMIC - Battery Management - ISL94203IRTZ 1190489-ISL94203IRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190489-ISL94203IRTZ Packaging: Tube Function: Battery Monitor Interface: I2C Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Multi-Chemistry Number of Cells: 3 ~ 8 Categories: Integrated Circuits Supplier Device Package: 48-TQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: ISL94203 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190489-ISL94203IRTZ
Packaging: Tube
Function: Battery Monitor
Interface: I2C
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Multi-Chemistry
Number of Cells: 3 ~ 8
Categories: Integrated Circuits
Supplier Device Package: 48-TQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: ISL94203
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - ISL94203IRTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
ISL94203IRTZ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management ISL94203IRTZ
IC BAT MON MULT-CHEM 3-8C 48TQFN

IC BAT MON MULT-CHEM 3-8C 48TQFN

Supplier's Site
Battery Management - ISL94203IRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ISL94203IRTZ
Battery Management ISL94203IRTZ
Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)

Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL94203IRTZ 1190489-ISL94203IRTZ ISL94203IRTZ ISL94203IRTZ
Product Name 3-to-8 Cell Li-ion Battery Pack Monitor PMIC - PMIC - Battery Management - ISL94203IRTZ Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type QFNL 48-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922335 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details