Renesas Electronics Corporation 3-to-8 Cell Li-ion Battery Pack Monitor ISL94203IRTZ-T

Description
The ISL94203 is a Li-ion battery monitor IC that supports from 3 to 8 series connected cells. It provides full battery monitoring and pack control. The ISL94203 provides automatic shutdown and recovery from out of bounds conditions and automatically controls pack cell balancing. The ISL94203 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.
Request a Quote Datasheet
Description
The ISL94203 is a Li-ion battery monitor IC that supports from 3 to 8 series connected cells. It provides full battery monitoring and pack control. The ISL94203 provides automatic shutdown and recovery from out of bounds conditions and automatically controls pack cell balancing. The ISL94203 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-to-8 Cell Li-ion Battery Pack Monitor - ISL94203IRTZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
3-to-8 Cell Li-ion Battery Pack Monitor
ISL94203IRTZ-T
3-to-8 Cell Li-ion Battery Pack Monitor ISL94203IRTZ-T
The ISL94203 is a Li-ion battery monitor IC that supports from 3 to 8 series connected cells. It provides full battery monitoring and pack control. The ISL94203 provides automatic shutdown and recovery from out of bounds conditions and automatically controls pack cell balancing. The ISL94203 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.

The ISL94203 is a Li-ion battery monitor IC that supports from 3 to 8 series connected cells. It provides full battery monitoring and pack control. The ISL94203 provides automatic shutdown and recovery from out of bounds conditions and automatically controls pack cell balancing.
The ISL94203 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.

Supplier's Site Datasheet
PMIC - PMIC - Battery Management - ISL94203IRTZ-T - 922038-ISL94203IRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - ISL94203IRTZ-T
922038-ISL94203IRTZ-T
PMIC - PMIC - Battery Management - ISL94203IRTZ-T 922038-ISL94203IRTZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 922038-ISL94203IRTZ- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6) Package: 48-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL94203 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 922038-ISL94203IRTZ-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)
Package: 48-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL94203
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Battery Management - ISL94203IRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ISL94203IRTZ-T
Battery Management ISL94203IRTZ-T
Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)

Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - ISL94203IRTZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
ISL94203IRTZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management ISL94203IRTZ-T
IC BAT MON MULT-CHEM 3-8C 48TQFN

IC BAT MON MULT-CHEM 3-8C 48TQFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL94203IRTZ-T 922038-ISL94203IRTZ-T ISL94203IRTZ-T ISL94203IRTZ-T
Product Name 3-to-8 Cell Li-ion Battery Pack Monitor PMIC - PMIC - Battery Management - ISL94203IRTZ-T Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type QFNL 48-TQFN (6x6) 48-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers