Renesas Electronics Corporation Series Charge/Discharge Path 3-to-8 Cell Li-ion Battery Pack Monitor ISL94202IRTZ-T7

Description
The ISL94202 is a Li-ion battery monitor IC that supports from three to eight series connected cells. It provides complete battery monitoring and pack control. The ISL94202 provides automatic shutdown and recovery from out-of-bounds conditions and automatically controls pack cell balancing. The ISL94202 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.
Request a Quote Datasheet
Description
The ISL94202 is a Li-ion battery monitor IC that supports from three to eight series connected cells. It provides complete battery monitoring and pack control. The ISL94202 provides automatic shutdown and recovery from out-of-bounds conditions and automatically controls pack cell balancing. The ISL94202 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series Charge/Discharge Path 3-to-8 Cell Li-ion Battery Pack Monitor - ISL94202IRTZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
Series Charge/Discharge Path 3-to-8 Cell Li-ion Battery Pack Monitor
ISL94202IRTZ-T7
Series Charge/Discharge Path 3-to-8 Cell Li-ion Battery Pack Monitor ISL94202IRTZ-T7
The ISL94202 is a Li-ion battery monitor IC that supports from three to eight series connected cells. It provides complete battery monitoring and pack control. The ISL94202 provides automatic shutdown and recovery from out-of-bounds conditions and automatically controls pack cell balancing. The ISL94202 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.

The ISL94202 is a Li-ion battery monitor IC that supports from three to eight series connected cells. It provides complete battery monitoring and pack control. The ISL94202 provides automatic shutdown and recovery from out-of-bounds conditions and automatically controls pack cell balancing.
The ISL94202 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.

Supplier's Site Datasheet
PMIC - PMIC - Battery Management - ISL94202IRTZ-T7 - 922037-ISL94202IRTZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - ISL94202IRTZ-T7
922037-ISL94202IRTZ-T7
PMIC - PMIC - Battery Management - ISL94202IRTZ-T7 922037-ISL94202IRTZ-T7
Manufacturer: Renesas Electronics America Win Source Part Number: 922037-ISL94202IRTZ- T7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6) Package: 48-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL94202 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFN (6x6) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 922037-ISL94202IRTZ-T7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)
Package: 48-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL94202
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFN (6x6)
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - ISL94202IRTZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
ISL94202IRTZ-T7
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management ISL94202IRTZ-T7
IC BAT MON MULT-CHEM 3-8C 48TQFN

IC BAT MON MULT-CHEM 3-8C 48TQFN

Supplier's Site
Battery Management - ISL94202IRTZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ISL94202IRTZ-T7
Battery Management ISL94202IRTZ-T7
Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)

Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL94202IRTZ-T7 922037-ISL94202IRTZ-T7 ISL94202IRTZ-T7 ISL94202IRTZ-T7
Product Name Series Charge/Discharge Path 3-to-8 Cell Li-ion Battery Pack Monitor PMIC - PMIC - Battery Management - ISL94202IRTZ-T7 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type QFNL 48-TQFN (6x6) 48-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details