The ISL9301 is a fully integrated high input voltage single-cell Li-ion battery charger with power path management function. This charger performs the CC/CV charge function required by Li-ion batteries. The charger accepts an input voltage up to 28V but is disabled when the input voltage exceeds 10.5V OVP threshold. The 28V rating eliminates the overvoltage protection circuit required in a low-voltage charger. The charge current and the end-of-charge (EOC) current are programmable with external resistors. When the battery voltage is lower than 2.8V, the charger preconditions the battery with 16% of the programmed charge current. When the charge current reduces to the programmable EOC current level during the CV charge phase, the EOC indicator (span style="text-decorati
IC BATT CHG LI-ION 1CELL 10DFN
Win Source Part Number: 975561-ISL9301IRZ
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Fault Protection: Over Temperature
Voltage - Supply (Max): 10V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 450mA
Battery Pack Voltage: 4.2V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL9301IRZ
Base Product Number: ISL9301
BATT CHARGER, LI-ION/POL, -40 TO 85DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:10V; Battery Charge Voltage:4.2V; Charge Current:450mA; IC Case / Package:DFN-EP; No. of Pins:10Pins; No. of Cells:1Cells; Product Range:- RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
IC BATT CHG LI-ION 1CELL 10DFN
IC BATT CHG LI-ION 1CELL 10DFN
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL9301IRZ | ISL9301IRZ-ND | 975561-ISL9301IRZ | 33AH1397 | ISL9301IRZ | ISL9301IRZ | ISL9301IRZ |
| Product Name | High Input Voltage Charger With Power Path Management | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Batt Charger, Li-Ion/pol, -40 To 85Deg C; Battery Type Renesas | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Voltage Protection | Lead-Free | |||||
| Package Type | TDFN | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||||
| Supply Voltage | 28 volts | 10 volts | 10 volts | 4.2 volts | |||
| Accuracy | 1 % |