The ISL9301 is a fully integrated high input voltage single-cell Li-ion battery charger with power path management function. This charger performs the CC/CV charge function required by Li-ion batteries. The charger accepts an input voltage up to 28V but is disabled when the input voltage exceeds 10.5V OVP threshold. The 28V rating eliminates the overvoltage protection circuit required in a low-voltage charger. The charge current and the end-of-charge (EOC) current are programmable with external resistors. When the battery voltage is lower than 2.8V, the charger preconditions the battery with 16% of the programmed charge current. When the charge current reduces to the programmable EOC current level during the CV charge phase, the EOC indicator (span style="text-decorati
Manufacturer: Intersil
Win Source Part Number: 070169-ISL9301IRZ-T
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 450mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 10DFN
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
IC BATT CHG LI-ION 1CELL 10DFN
IC, BATTERY CHARGER, 160mA, DFN-10, FULL REEL; Battery Type:Li-Ion, Li-Pol; Input Voltage:10V; Battery Charge Voltage:4.2V; Charge Current:160mA; IC Case / Package:DFN; No. of Pins:10Pins; No. of Cells:1Cells; MSL:- RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 10DFN
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL9301IRZ-T | 070169-ISL9301IRZ-T | ISL9301IRZ-T-ND | ISL9301IRZ-T | ISL9301IRZ-T | 96M8170 | ISL9301IRZ-T |
| Product Name | High Input Voltage Charger With Power Path Management | PMIC - PMIC - Battery Chargers - ISL9301IRZ-T | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Ic, Battery Charger, 160Ma, Dfn-10, Full Reel; Battery Type Renesas | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | |||
| Features | Over Voltage Protection | Lead-Free | |||||
| Package Type | TDFN | 10-DFN (3x3) | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Supply Voltage | 28 volts | 10 volts | 10 volts | 10 volts | 4.2 volts | ||
| Accuracy | 1 % |