Renesas Electronics Corporation PMIC - Battery Chargers ISL9241HRTZ-T

Description
IC BATT CHG LI-ION 2-4CEL 32TQFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 2-4CEL 32TQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - ISL9241HRTZ-T-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9241HRTZ-T-ND
PMIC - Battery Chargers ISL9241HRTZ-T-ND
IC BATT CHG LI-ION 2-4CEL 32TQFN

IC BATT CHG LI-ION 2-4CEL 32TQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL9241HRTZ-T - 922036-ISL9241HRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9241HRTZ-T
922036-ISL9241HRTZ-T
PMIC - PMIC - Battery Chargers - ISL9241HRTZ-T 922036-ISL9241HRTZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 922036-ISL9241HRTZ-T Operating Temperature Range: -10°C ~ 100°C Features: Charger IC Lithium Ion 32-TQFN (4x4) Package: 32-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL9241 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 922036-ISL9241HRTZ-T
Operating Temperature Range: -10°C ~ 100°C
Features: Charger IC Lithium Ion 32-TQFN (4x4)
Package: 32-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL9241
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Battery Chargers - ISL9241HRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9241HRTZ-T
Battery Chargers ISL9241HRTZ-T
Charger IC Lithium Ion 32-TQFN (4x4)

Charger IC Lithium Ion 32-TQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL9241HRTZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL9241HRTZ-T
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL9241HRTZ-T
IC BATT CHG LI-ION 2-4CEL 32TQFN

IC BATT CHG LI-ION 2-4CEL 32TQFN

Supplier's Site
PMIC - Battery Chargers - ISL9241HRTZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9241HRTZ-T
PMIC - Battery Chargers ISL9241HRTZ-T
IC BATT CHG LI-ION 2-4CEL 32TQFN

IC BATT CHG LI-ION 2-4CEL 32TQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL9241HRTZ-T-ND 922036-ISL9241HRTZ-T ISL9241HRTZ-T ISL9241HRTZ-T ISL9241HRTZ-T
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL9241HRTZ-T Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 32-WFQFN Exposed Pad 32-TQFN (4x4) 32-WFQFN Exposed Pad
Pins 32
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Power - Wireless Charging ICs - WLC1150-68LQXQ - WLC1150-68LQXQ - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details
Battery Management - 1916979P - RS Components, Ltd.
Specs
Package Type TDFN
Pins 14
Operating Temperature 85 C (185 F)
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details